Larson Electronics LLC Portable Light Tower - 2 X 1000 Watt Metal Halide Lights- Covers 98,000 SF - Extends to 12 feet WAL-C-2XM

Description
Portable light tower with two 1000 watt metal halide flood light fixtures mounted on a 2 wheel cart with adjustable, telescoping fixture support. - Height adjustment ranges from 7 feet to 12 feet. - Illuminates 98,000 square feet with 220,000 lumens and beam reaching 200 feet in length. - Operates on 120 volts, 60 hz, 1 phase power and draw 18 amps (2200 watts). (240 Volts available) - 25 foot SOW (chemical and abrasion resistant) cord with straight blade plug - On/off switch, line circuit protection and power indicator - Cart can be tilted back and rolled to different positions via wheels. - Hand crank winch on arm used to set the height of the heads. - Painted steel cart Dimensions: 36 inches wide and 36 inches deep. Height adjustable from 7 feet to 12 feet. Weight: 150 pounds
Datasheet
Description
Portable light tower with two 1000 watt metal halide flood light fixtures mounted on a 2 wheel cart with adjustable, telescoping fixture support. - Height adjustment ranges from 7 feet to 12 feet. - Illuminates 98,000 square feet with 220,000 lumens and beam reaching 200 feet in length. - Operates on 120 volts, 60 hz, 1 phase power and draw 18 amps (2200 watts). (240 Volts available) - 25 foot SOW (chemical and abrasion resistant) cord with straight blade plug - On/off switch, line circuit protection and power indicator - Cart can be tilted back and rolled to different positions via wheels. - Hand crank winch on arm used to set the height of the heads. - Painted steel cart Dimensions: 36 inches wide and 36 inches deep. Height adjustable from 7 feet to 12 feet. Weight: 150 pounds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Light Tower - 2 X 1000 Watt Metal Halide Lights- Covers 98,000 SF - Extends to 12 feet - WAL-C-2XM - Larson Electronics LLC
Kemp, TX, USA
Portable Light Tower - 2 X 1000 Watt Metal Halide Lights- Covers 98,000 SF - Extends to 12 feet
WAL-C-2XM
Portable Light Tower - 2 X 1000 Watt Metal Halide Lights- Covers 98,000 SF - Extends to 12 feet WAL-C-2XM
Portable light tower with two 1000 watt metal halide flood light fixtures mounted on a 2 wheel cart with adjustable, telescoping fixture support. - Height adjustment ranges from 7 feet to 12 feet. - Illuminates 98,000 square feet with 220,000 lumens and beam reaching 200 feet in length. - Operates on 120 volts, 60 hz, 1 phase power and draw 18 amps (2200 watts). (240 Volts available) - 25 foot SOW (chemical and abrasion resistant) cord with straight blade plug - On/off switch, line circuit protection and power indicator - Cart can be tilted back and rolled to different positions via wheels. - Hand crank winch on arm used to set the height of the heads. - Painted steel cart Dimensions: 36 inches wide and 36 inches deep. Height adjustable from 7 feet to 12 feet. Weight: 150 pounds

Portable light tower with two 1000 watt metal halide flood light fixtures mounted on a 2 wheel cart with adjustable, telescoping fixture support.

- Height adjustment ranges from 7 feet to 12 feet.
- Illuminates 98,000 square feet with 220,000 lumens and beam reaching 200 feet in length.
- Operates on 120 volts, 60 hz, 1 phase power and draw 18 amps (2200 watts). (240 Volts available)
- 25 foot SOW (chemical and abrasion resistant) cord with straight blade plug
- On/off switch, line circuit protection and power indicator
- Cart can be tilted back and rolled to different positions via wheels.
- Hand crank winch on arm used to set the height of the heads.
- Painted steel cart

Dimensions: 36 inches wide and 36 inches deep. Height adjustable from 7 feet to 12 feet.
Weight: 150 pounds

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number WAL-C-2XM
Product Name Portable Light Tower - 2 X 1000 Watt Metal Halide Lights- Covers 98,000 SF - Extends to 12 feet
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQB15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(UV 365nm) - SSLM-365C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 365 nm (3650 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details