Larson Electronics LLC LED Red Strobe Light - 18 LEDS - Battery Powered - Dual Magnetic Base - Continuous or Strobe Output SL-M-R

Description
The Magnalight SL-M-R Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has a dual magnet mount base, and provides a highly effective alternative to beacons that require wiring and special permanent mounting. This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is red in color with a clear lens and is 100% portable, with a two magnet mount and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base includes two 2.5 in diameter magnets with 70 lbs of grip each that provide a secure mounting platform on any ferrous metallic surface. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis. The SL-M-R LED beacon is durably built and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and a small size, allowing easy placement in tight spaces. This LED beacon can be operated in either a strobe or constant on mode, with operation controlled by a simple push button located on the back of the unit. Dimensions for the lamp assembly are 6 inches wide by 3 inches high, and the unit sits 1.5 inches high when mounted. This strobe flashes once per second and runs for up to 120 hours on a single set of 4 AA batteries. The durability, portability, and power of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.
Datasheet
Description
The Magnalight SL-M-R Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has a dual magnet mount base, and provides a highly effective alternative to beacons that require wiring and special permanent mounting. This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is red in color with a clear lens and is 100% portable, with a two magnet mount and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base includes two 2.5 in diameter magnets with 70 lbs of grip each that provide a secure mounting platform on any ferrous metallic surface. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis. The SL-M-R LED beacon is durably built and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and a small size, allowing easy placement in tight spaces. This LED beacon can be operated in either a strobe or constant on mode, with operation controlled by a simple push button located on the back of the unit. Dimensions for the lamp assembly are 6 inches wide by 3 inches high, and the unit sits 1.5 inches high when mounted. This strobe flashes once per second and runs for up to 120 hours on a single set of 4 AA batteries. The durability, portability, and power of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Red Strobe Light - 18 LEDS - Battery Powered - Dual Magnetic Base - Continuous or Strobe Output - SL-M-R - Larson Electronics LLC
Kemp, TX, USA
LED Red Strobe Light - 18 LEDS - Battery Powered - Dual Magnetic Base - Continuous or Strobe Output
SL-M-R
LED Red Strobe Light - 18 LEDS - Battery Powered - Dual Magnetic Base - Continuous or Strobe Output SL-M-R
The Magnalight SL-M-R Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has a dual magnet mount base, and provides a highly effective alternative to beacons that require wiring and special permanent mounting. This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is red in color with a clear lens and is 100% portable, with a two magnet mount and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base includes two 2.5 in diameter magnets with 70 lbs of grip each that provide a secure mounting platform on any ferrous metallic surface. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis. The SL-M-R LED beacon is durably built and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and a small size, allowing easy placement in tight spaces. This LED beacon can be operated in either a strobe or constant on mode, with operation controlled by a simple push button located on the back of the unit. Dimensions for the lamp assembly are 6 inches wide by 3 inches high, and the unit sits 1.5 inches high when mounted. This strobe flashes once per second and runs for up to 120 hours on a single set of 4 AA batteries. The durability, portability, and power of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.

The Magnalight SL-M-R Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has a dual magnet mount base, and provides a highly effective alternative to beacons that require wiring and special permanent mounting.

This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is red in color with a clear lens and is 100% portable, with a two magnet mount and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base includes two 2.5 in diameter magnets with 70 lbs of grip each that provide a secure mounting platform on any ferrous metallic surface. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis.

The SL-M-R LED beacon is durably built and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and a small size, allowing easy placement in tight spaces. This LED beacon can be operated in either a strobe or constant on mode, with operation controlled by a simple push button located on the back of the unit. Dimensions for the lamp assembly are 6 inches wide by 3 inches high, and the unit sits 1.5 inches high when mounted. This strobe flashes once per second and runs for up to 120 hours on a single set of 4 AA batteries. The durability, portability, and power of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number SL-M-R
Product Name LED Red Strobe Light - 18 LEDS - Battery Powered - Dual Magnetic Base - Continuous or Strobe Output
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBB5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details