Larson Electronics LLC 12V/24V HID Equipment Flood Light - ML-12 - 3200 Lumens - Rotating, Tilting Magnetic Base ML-12

Description
High Intensity Discharge (HID) Equipment Light - 4X4 inch lens - black - internal ballast - adjustable magnetic base with 200lbs of magnetic grip - FLOOD PATTERN 190'X160' * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Heavy duty cast aluminum construction with durable black powder coat finish * 5 inch diameter, 200lb grip magnetic base - rotates and tilts - holds position * Uses common 12VDC or 24VDC power (light automatically senses voltage and adapts) * Over 50% less energy consumption compared to conventional lighting * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3 amp (in under 60 sec) * Average current draw @24VDC: Start: 2.4 amp, Run: 1.7 amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Hinge bracket with 3/8 inch stud mount enables operator to adjust tilt angle of the light * Off-Road tested * Dust and water resistant design * Dimensions - 4 inch square lens and 6 inches in length; weight 3lbs 4 oz * Comes complete with 1 light, ballast, starter and wiring harness * Flood beam pattern (190'L x 160'W) * Includes detachable 12 foot coil cord with cigarette plug. 2 pin Deutsch connectors used to detach and attach the cord.
Datasheet
Description
High Intensity Discharge (HID) Equipment Light - 4X4 inch lens - black - internal ballast - adjustable magnetic base with 200lbs of magnetic grip - FLOOD PATTERN 190'X160' * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Heavy duty cast aluminum construction with durable black powder coat finish * 5 inch diameter, 200lb grip magnetic base - rotates and tilts - holds position * Uses common 12VDC or 24VDC power (light automatically senses voltage and adapts) * Over 50% less energy consumption compared to conventional lighting * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3 amp (in under 60 sec) * Average current draw @24VDC: Start: 2.4 amp, Run: 1.7 amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Hinge bracket with 3/8 inch stud mount enables operator to adjust tilt angle of the light * Off-Road tested * Dust and water resistant design * Dimensions - 4 inch square lens and 6 inches in length; weight 3lbs 4 oz * Comes complete with 1 light, ballast, starter and wiring harness * Flood beam pattern (190'L x 160'W) * Includes detachable 12 foot coil cord with cigarette plug. 2 pin Deutsch connectors used to detach and attach the cord.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V/24V HID Equipment Flood Light - ML-12 - 3200 Lumens - Rotating, Tilting Magnetic Base - ML-12 - Larson Electronics LLC
Kemp, TX, USA
12V/24V HID Equipment Flood Light - ML-12 - 3200 Lumens - Rotating, Tilting Magnetic Base
ML-12
12V/24V HID Equipment Flood Light - ML-12 - 3200 Lumens - Rotating, Tilting Magnetic Base ML-12
High Intensity Discharge (HID) Equipment Light - 4X4 inch lens - black - internal ballast - adjustable magnetic base with 200lbs of magnetic grip - FLOOD PATTERN 190'X160' * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Heavy duty cast aluminum construction with durable black powder coat finish * 5 inch diameter, 200lb grip magnetic base - rotates and tilts - holds position * Uses common 12VDC or 24VDC power (light automatically senses voltage and adapts) * Over 50% less energy consumption compared to conventional lighting * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3 amp (in under 60 sec) * Average current draw @24VDC: Start: 2.4 amp, Run: 1.7 amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Hinge bracket with 3/8 inch stud mount enables operator to adjust tilt angle of the light * Off-Road tested * Dust and water resistant design * Dimensions - 4 inch square lens and 6 inches in length; weight 3lbs 4 oz * Comes complete with 1 light, ballast, starter and wiring harness * Flood beam pattern (190'L x 160'W) * Includes detachable 12 foot coil cord with cigarette plug. 2 pin Deutsch connectors used to detach and attach the cord.

High Intensity Discharge (HID) Equipment Light - 4X4 inch lens - black - internal ballast - adjustable magnetic base with 200lbs of magnetic grip - FLOOD PATTERN 190'X160'

* Ballast & Igniter incorporated into lamp housing for easy installation
* 35W Xenon D2S bulb
* Heavy duty cast aluminum construction with durable black powder coat finish

* 5 inch diameter, 200lb grip magnetic base - rotates and tilts - holds position
* Uses common 12VDC or 24VDC power (light automatically senses voltage and adapts)
* Over 50% less energy consumption compared to conventional lighting
* Average current draw @12VDC: Start: 4.8 amp, Run: 3.3 amp (in under 60 sec)
* Average current draw @24VDC: Start: 2.4 amp, Run: 1.7 amp (in under 60 sec)
* Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use
* Hinge bracket with 3/8 inch stud mount enables operator to adjust tilt angle of the light
* Off-Road tested
* Dust and water resistant design
* Dimensions - 4 inch square lens and 6 inches in length; weight 3lbs 4 oz
* Comes complete with 1 light, ballast, starter and wiring harness
* Flood beam pattern (190'L x 160'W)

* Includes detachable 12 foot coil cord with cigarette plug. 2 pin Deutsch connectors used to detach and attach the cord.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number ML-12
Product Name 12V/24V HID Equipment Flood Light - ML-12 - 3200 Lumens - Rotating, Tilting Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRR10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details