Larson Electronics LLC LED Bulb- T5 - 7 Watts -2 Foot- replacement or upgrade for fluorescent light fixtures LEDT24-7-T5

Description
The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8 fluorescent light fixtures, is available in 2 foot lengths and requires no ballast to operate. The lightly frosted lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which make them an ideal upgrade for older T8 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 2 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 100 volts to 277 volts, including 120 volts, 230 volts, 277 volts. These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T8 series light fixture the operator already has in house. They can be used as replacements in standard fluorescent light fixtures. LED Lamp Benefits 1. 50,000 hour lifespan. 2. Can SAVE 50% or more on energy. 3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs. 4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration) 5. 100% recyclable. 6. No toxins-lead, mercury. 7. No UV light, infrared radiation or CO2 emissions. 8. Qualifies buildings for LEED and other sustainable business certifications. 9. Bright, even light maintains consistent color over time. 10. Instant on/off – No flickering, delays or buzzing. 11. Very good color rendering. 12. Vibration/impact resistant. 13. Significantly cooler operation. 14. Less frequent outages, higher output improves workplace safety. 15. Brings out natural appearance of products in sales or manufacturing applications 16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases 17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination 18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts needed Durable enough for portable use in exhibitions and tradeshows
Datasheet
Description
The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8 fluorescent light fixtures, is available in 2 foot lengths and requires no ballast to operate. The lightly frosted lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which make them an ideal upgrade for older T8 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 2 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 100 volts to 277 volts, including 120 volts, 230 volts, 277 volts. These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T8 series light fixture the operator already has in house. They can be used as replacements in standard fluorescent light fixtures. LED Lamp Benefits 1. 50,000 hour lifespan. 2. Can SAVE 50% or more on energy. 3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs. 4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration) 5. 100% recyclable. 6. No toxins-lead, mercury. 7. No UV light, infrared radiation or CO2 emissions. 8. Qualifies buildings for LEED and other sustainable business certifications. 9. Bright, even light maintains consistent color over time. 10. Instant on/off – No flickering, delays or buzzing. 11. Very good color rendering. 12. Vibration/impact resistant. 13. Significantly cooler operation. 14. Less frequent outages, higher output improves workplace safety. 15. Brings out natural appearance of products in sales or manufacturing applications 16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases 17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination 18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts needed Durable enough for portable use in exhibitions and tradeshows
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Bulb- T5 - 7 Watts -2 Foot- replacement or upgrade for fluorescent light fixtures - LEDT24-7-T5 - Larson Electronics LLC
Kemp, TX, USA
LED Bulb- T5 - 7 Watts -2 Foot- replacement or upgrade for fluorescent light fixtures
LEDT24-7-T5
LED Bulb- T5 - 7 Watts -2 Foot- replacement or upgrade for fluorescent light fixtures LEDT24-7-T5
The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8 fluorescent light fixtures, is available in 2 foot lengths and requires no ballast to operate. The lightly frosted lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which make them an ideal upgrade for older T8 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 2 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 100 volts to 277 volts, including 120 volts, 230 volts, 277 volts. These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T8 series light fixture the operator already has in house. They can be used as replacements in standard fluorescent light fixtures. LED Lamp Benefits 1. 50,000 hour lifespan. 2. Can SAVE 50% or more on energy. 3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs. 4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration) 5. 100% recyclable. 6. No toxins-lead, mercury. 7. No UV light, infrared radiation or CO2 emissions. 8. Qualifies buildings for LEED and other sustainable business certifications. 9. Bright, even light maintains consistent color over time. 10. Instant on/off – No flickering, delays or buzzing. 11. Very good color rendering. 12. Vibration/impact resistant. 13. Significantly cooler operation. 14. Less frequent outages, higher output improves workplace safety. 15. Brings out natural appearance of products in sales or manufacturing applications 16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases 17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination 18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts needed Durable enough for portable use in exhibitions and tradeshows

The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures.

The LEDT24-7-T5 produces 700 lumens and works with T8 fluorescent light fixtures, is available in 2 foot lengths and requires no ballast to operate. The lightly frosted lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which make them an ideal upgrade for older T8 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 2 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 100 volts to 277 volts, including 120 volts, 230 volts, 277 volts.

These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T8 series light fixture the operator already has in house. They can be used as replacements in standard fluorescent light fixtures.

LED Lamp Benefits

1. 50,000 hour lifespan.
2. Can SAVE 50% or more on energy.
3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs.
4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration)
5. 100% recyclable.
6. No toxins-lead, mercury.
7. No UV light, infrared radiation or CO2 emissions.
8. Qualifies buildings for LEED and other sustainable business certifications.
9. Bright, even light maintains consistent color over time.
10. Instant on/off – No flickering, delays or buzzing.
11. Very good color rendering.
12. Vibration/impact resistant.
13. Significantly cooler operation.
14. Less frequent outages, higher output improves workplace safety.
15. Brings out natural appearance of products in sales or manufacturing applications
16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases
17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination
18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts needed Durable enough for portable use in exhibitions and tradeshows
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDT24-7-T5
Product Name LED Bulb- T5 - 7 Watts -2 Foot- replacement or upgrade for fluorescent light fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Multi-Angle Ring Light - CA-DRW8M - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details