Larson Electronics LLC LED Bulb - T-series - 24 Watts - replacement or upgrade for fluorescent light fixtures LEDT-24W

Description
The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12 fluorescent light fixtures, can be configured for any T series fluorescent bulb fixture and requires no ballast for operation. Internally, you simply bring the black wire to one end and the white wire to the other. The polycarbonate lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. These LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which makes them an ideal upgrade for older T12 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 4 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 110 volts to 277 volts, including 120 volts, 230 volts, 277 volts, etc. We now offer 12/24 volt LED T-series bulbs as well. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge These LED tube lamps are Buy American Act compliant and produced in a World Trade Organization Government Procurement Agreement country and are NOT made in China. They are made in our dedicated factory in South Korea. These are the second generation of our 24 watt LED tubes. Using an Extech light meter, these LED T-series lamps produced 2.5 times the foot candles of the same 4 foot fixture with two 60 watt T5HO bulbs when measured at a distance of 8 feet. Lumen output is 90 lumens per watt for a total of 2,160 lumens per bulb. These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T series light fixture the operator already has in house. We have specially designed these for our explosion proof light fixtures, however, they can be used as replacements in standard fluorescent light fixtures. In our facilities, we replaced worn or spent fluorescent bulbs with these LED bulbs by removing the ballasts and bringing the white wire to one end the black wire to the other end of the LED tube. LED Lamp Benefits 1. 50,000 hour lifespan. 2. Can SAVE 50% or more on energy. 3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs. 4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration) 5. 100% recyclable. 6. No toxins-lead, mercury. 7. No UV light, infrared radiation or CO2 emissions. 8. Qualifies buildings for LEED and other sustainable business certifications. 9. Bright, even light maintains consistent color over time. 10. Instant on/off – No flickering, delays or buzzing. 11. Very good color rendering. 12. Vibration/impact resistant. 13. Significantly cooler operation. 14. Less frequent outages, higher output improves workplace safety. 15. Brings out natural appearance of products in sales or manufacturing applications. 16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases. 17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination. 18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts. needed Durable enough for portable use in exhibitions and tradeshows.
Datasheet
Description
The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12 fluorescent light fixtures, can be configured for any T series fluorescent bulb fixture and requires no ballast for operation. Internally, you simply bring the black wire to one end and the white wire to the other. The polycarbonate lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. These LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which makes them an ideal upgrade for older T12 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 4 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 110 volts to 277 volts, including 120 volts, 230 volts, 277 volts, etc. We now offer 12/24 volt LED T-series bulbs as well. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge These LED tube lamps are Buy American Act compliant and produced in a World Trade Organization Government Procurement Agreement country and are NOT made in China. They are made in our dedicated factory in South Korea. These are the second generation of our 24 watt LED tubes. Using an Extech light meter, these LED T-series lamps produced 2.5 times the foot candles of the same 4 foot fixture with two 60 watt T5HO bulbs when measured at a distance of 8 feet. Lumen output is 90 lumens per watt for a total of 2,160 lumens per bulb. These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T series light fixture the operator already has in house. We have specially designed these for our explosion proof light fixtures, however, they can be used as replacements in standard fluorescent light fixtures. In our facilities, we replaced worn or spent fluorescent bulbs with these LED bulbs by removing the ballasts and bringing the white wire to one end the black wire to the other end of the LED tube. LED Lamp Benefits 1. 50,000 hour lifespan. 2. Can SAVE 50% or more on energy. 3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs. 4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration) 5. 100% recyclable. 6. No toxins-lead, mercury. 7. No UV light, infrared radiation or CO2 emissions. 8. Qualifies buildings for LEED and other sustainable business certifications. 9. Bright, even light maintains consistent color over time. 10. Instant on/off – No flickering, delays or buzzing. 11. Very good color rendering. 12. Vibration/impact resistant. 13. Significantly cooler operation. 14. Less frequent outages, higher output improves workplace safety. 15. Brings out natural appearance of products in sales or manufacturing applications. 16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases. 17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination. 18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts. needed Durable enough for portable use in exhibitions and tradeshows.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Bulb - T-series - 24 Watts - replacement or upgrade for fluorescent light fixtures - LEDT-24W - Larson Electronics LLC
Kemp, TX, USA
LED Bulb - T-series - 24 Watts - replacement or upgrade for fluorescent light fixtures
LEDT-24W
LED Bulb - T-series - 24 Watts - replacement or upgrade for fluorescent light fixtures LEDT-24W
The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12 fluorescent light fixtures, can be configured for any T series fluorescent bulb fixture and requires no ballast for operation. Internally, you simply bring the black wire to one end and the white wire to the other. The polycarbonate lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. These LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which makes them an ideal upgrade for older T12 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 4 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 110 volts to 277 volts, including 120 volts, 230 volts, 277 volts, etc. We now offer 12/24 volt LED T-series bulbs as well. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge These LED tube lamps are Buy American Act compliant and produced in a World Trade Organization Government Procurement Agreement country and are NOT made in China. They are made in our dedicated factory in South Korea. These are the second generation of our 24 watt LED tubes. Using an Extech light meter, these LED T-series lamps produced 2.5 times the foot candles of the same 4 foot fixture with two 60 watt T5HO bulbs when measured at a distance of 8 feet. Lumen output is 90 lumens per watt for a total of 2,160 lumens per bulb. These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T series light fixture the operator already has in house. We have specially designed these for our explosion proof light fixtures, however, they can be used as replacements in standard fluorescent light fixtures. In our facilities, we replaced worn or spent fluorescent bulbs with these LED bulbs by removing the ballasts and bringing the white wire to one end the black wire to the other end of the LED tube. LED Lamp Benefits 1. 50,000 hour lifespan. 2. Can SAVE 50% or more on energy. 3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs. 4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration) 5. 100% recyclable. 6. No toxins-lead, mercury. 7. No UV light, infrared radiation or CO2 emissions. 8. Qualifies buildings for LEED and other sustainable business certifications. 9. Bright, even light maintains consistent color over time. 10. Instant on/off – No flickering, delays or buzzing. 11. Very good color rendering. 12. Vibration/impact resistant. 13. Significantly cooler operation. 14. Less frequent outages, higher output improves workplace safety. 15. Brings out natural appearance of products in sales or manufacturing applications. 16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases. 17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination. 18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts. needed Durable enough for portable use in exhibitions and tradeshows.

The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures.

LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12 fluorescent light fixtures, can be configured for any T series fluorescent bulb fixture and requires no ballast for operation. Internally, you simply bring the black wire to one end and the white wire to the other. The polycarbonate lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. These LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which makes them an ideal upgrade for older T12 fluorescent lights with magnetic ballasts.

In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power directly to one or both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 4 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 110 volts to 277 volts, including 120 volts, 230 volts, 277 volts, etc. We now offer 12/24 volt LED T-series bulbs as well.

Click Photo to Enlarge Click Photo to Enlarge
Click Photo to Enlarge Click Photo to Enlarge
These LED tube lamps are Buy American Act compliant and produced in a World Trade Organization Government Procurement Agreement country and are NOT made in China. They are made in our dedicated factory in South Korea. These are the second generation of our 24 watt LED tubes. Using an Extech light meter, these LED T-series lamps produced 2.5 times the foot candles of the same 4 foot fixture with two 60 watt T5HO bulbs when measured at a distance of 8 feet. Lumen output is 90 lumens per watt for a total of 2,160 lumens per bulb.

These LED fluorescent tube replacements can be used as upgrades or replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T series light fixture the operator already has in house. We have specially designed these for our explosion proof light fixtures, however, they can be used as replacements in standard fluorescent light fixtures. In our facilities, we replaced worn or spent fluorescent bulbs with these LED bulbs by removing the ballasts and bringing the white wire to one end the black wire to the other end of the LED tube.

LED Lamp Benefits

1. 50,000 hour lifespan.
2. Can SAVE 50% or more on energy.
3. Qualifies retrofit projects for financial incentives, including utility rebates, tax credits and energy loan programs.
4. Reduces energy use and prolongs life-spans of peripheral cooling units (A/C, refrigeration)
5. 100% recyclable.
6. No toxins-lead, mercury.
7. No UV light, infrared radiation or CO2 emissions.
8. Qualifies buildings for LEED and other sustainable business certifications.
9. Bright, even light maintains consistent color over time.
10. Instant on/off – No flickering, delays or buzzing.
11. Very good color rendering.
12. Vibration/impact resistant.
13. Significantly cooler operation.
14. Less frequent outages, higher output improves workplace safety.
15. Brings out natural appearance of products in sales or manufacturing applications.
16. Preserves integrity of retail products... no heat damage to formulations or thermal fade of branded packaging in display cases.
17. Unlimited indoor applications for overhead lighting, retail fixtures, signage, custom lighting accents, manufacturing and general area illumination.
18. Easily retrofit existing conventional light fixtures, simplifies troffers since no ballasts. needed Durable enough for portable use in exhibitions and tradeshows.
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category LED Lamps
Product Number LEDT-24W
Product Name LED Bulb - T-series - 24 Watts - replacement or upgrade for fluorescent light fixtures
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details