Larson Electronics LLC LED Light Bar w/ Magnetic Bases - Extreme Environment - 14,400 Lumen - 80, 3-Watt LEDs - 9~42 Volts LEDLB-80E-M

Description
The Magnalight LEDLB-80E-M LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated LED light bar is waterproof to three meters and produces 14,400 lumens while drawing only 240 watts of power @20 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting, vehicle lighting and mining operations. The LEDLB-80E-M LED light bar from Magnalight produces a 1650' long by 320' wide light beam with 14,400 lumens of bright light while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-80E-M 35° Flood Beam (Opt) LEDLB-80E-M 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-80XE-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.
Datasheet
Description
The Magnalight LEDLB-80E-M LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated LED light bar is waterproof to three meters and produces 14,400 lumens while drawing only 240 watts of power @20 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting, vehicle lighting and mining operations. The LEDLB-80E-M LED light bar from Magnalight produces a 1650' long by 320' wide light beam with 14,400 lumens of bright light while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-80E-M 35° Flood Beam (Opt) LEDLB-80E-M 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-80XE-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bar w/ Magnetic Bases - Extreme Environment - 14,400 Lumen - 80, 3-Watt LEDs - 9~42 Volts - LEDLB-80E-M - Larson Electronics LLC
Kemp, TX, USA
LED Light Bar w/ Magnetic Bases - Extreme Environment - 14,400 Lumen - 80, 3-Watt LEDs - 9~42 Volts
LEDLB-80E-M
LED Light Bar w/ Magnetic Bases - Extreme Environment - 14,400 Lumen - 80, 3-Watt LEDs - 9~42 Volts LEDLB-80E-M
The Magnalight LEDLB-80E-M LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated LED light bar is waterproof to three meters and produces 14,400 lumens while drawing only 240 watts of power @20 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting, vehicle lighting and mining operations. The LEDLB-80E-M LED light bar from Magnalight produces a 1650' long by 320' wide light beam with 14,400 lumens of bright light while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-80E-M 35° Flood Beam (Opt) LEDLB-80E-M 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-80XE-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.

The Magnalight LEDLB-80E-M LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated LED light bar is waterproof to three meters and produces 14,400 lumens while drawing only 240 watts of power @20 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting, vehicle lighting and mining operations.

The LEDLB-80E-M LED light bar from Magnalight produces a 1650' long by 320' wide light beam with 14,400 lumens of bright light while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights.

These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-80E-M 35° Flood Beam
(Opt)

LEDLB-80E-M 10° Spot Beam
(Stnd)

Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme.

Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-80XE-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-80E-M
Product Name LED Light Bar w/ Magnetic Bases - Extreme Environment - 14,400 Lumen - 80, 3-Watt LEDs - 9~42 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQR15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Far Red 740nm) - SSLM-740C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 740 nm (7400 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details