Larson Electronics LLC LED Infrared Emitter - 240 watts - 80 LEDs - 9-42V - 850/940nm - 1650'L X 320'W Beam LEDLB-80-IR

Description
The Magnalight LEDLB-80-IR LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated infrared LED light bar is waterproof to one meter, runs on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. The LEDLB-80-IR LED light bar from Magnalight produces a 1650' long by 320' wide infrared light beam with 14,400 lumens of light in the infrared spectrum while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared beam spread. We offer 850Nm versions that are ideal for most IR applications and 940Nm versions that require the latest IR equipment for full effectiveness. Click here to view an article on the Generations of Night Vision and Infrared. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-80-IR 35° Flood Beam (Opt) LEDLB-80-IR 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLBE series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E extreme series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface.
Datasheet
Description
The Magnalight LEDLB-80-IR LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated infrared LED light bar is waterproof to one meter, runs on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. The LEDLB-80-IR LED light bar from Magnalight produces a 1650' long by 320' wide infrared light beam with 14,400 lumens of light in the infrared spectrum while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared beam spread. We offer 850Nm versions that are ideal for most IR applications and 940Nm versions that require the latest IR equipment for full effectiveness. Click here to view an article on the Generations of Night Vision and Infrared. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-80-IR 35° Flood Beam (Opt) LEDLB-80-IR 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLBE series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E extreme series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Infrared Emitter - 240 watts - 80 LEDs - 9-42V - 850/940nm - 1650'L X 320'W Beam - LEDLB-80-IR - Larson Electronics LLC
Kemp, TX, USA
LED Infrared Emitter - 240 watts - 80 LEDs - 9-42V - 850/940nm - 1650'L X 320'W Beam
LEDLB-80-IR
LED Infrared Emitter - 240 watts - 80 LEDs - 9-42V - 850/940nm - 1650'L X 320'W Beam LEDLB-80-IR
The Magnalight LEDLB-80-IR LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated infrared LED light bar is waterproof to one meter, runs on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. The LEDLB-80-IR LED light bar from Magnalight produces a 1650' long by 320' wide infrared light beam with 14,400 lumens of light in the infrared spectrum while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared beam spread. We offer 850Nm versions that are ideal for most IR applications and 940Nm versions that require the latest IR equipment for full effectiveness. Click here to view an article on the Generations of Night Vision and Infrared. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-80-IR 35° Flood Beam (Opt) LEDLB-80-IR 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLBE series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E extreme series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface.

The Magnalight LEDLB-80-IR LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated infrared LED light bar is waterproof to one meter, runs on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye.

The LEDLB-80-IR LED light bar from Magnalight produces a 1650' long by 320' wide infrared light beam with 14,400 lumens of light in the infrared spectrum while drawing only 240 watts @20 amps from a 12 volt electrical system. Eighty Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared beam spread. We offer 850Nm versions that are ideal for most IR applications and 940Nm versions that require the latest IR equipment for full effectiveness.

Click here to view an article on the Generations of Night Vision and Infrared.

These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-80-IR 35° Flood Beam
(Opt)

LEDLB-80-IR 10° Spot Beam
(Stnd)

Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLBE series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance.

Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E extreme series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-80-IR
Product Name LED Infrared Emitter - 240 watts - 80 LEDs - 9-42V - 850/940nm - 1650'L X 320'W Beam
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBB13 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Green 525nm) - SSLM-525C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 525 nm (5250 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details