Larson Electronics LLC Infrared LED Light Bar - 40 LEDs - Extreme Environment - 9-42V - 1250'L X 250'W Spot - 850 or 940NM LEDLB-40E-IR

Description
The Magnalight LEDLB-40E-IR LED Light Bar offers high 7200 lumen infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three feet and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This infrared light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments. The LEDLB-40E-IR infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Forty Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1250' long by 250' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 feet, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Click here to view an article on the Generations of Night Vision and Infrared. LEDLB-40E-IR 35° Flood Beam (Opt) LEDLB-40E-IR 10° Spot Beam (Stnd) Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet
Description
The Magnalight LEDLB-40E-IR LED Light Bar offers high 7200 lumen infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three feet and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This infrared light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments. The LEDLB-40E-IR infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Forty Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1250' long by 250' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 feet, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Click here to view an article on the Generations of Night Vision and Infrared. LEDLB-40E-IR 35° Flood Beam (Opt) LEDLB-40E-IR 10° Spot Beam (Stnd) Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared LED Light Bar - 40 LEDs - Extreme Environment - 9-42V - 1250'L X 250'W Spot - 850 or 940NM - LEDLB-40E-IR - Larson Electronics LLC
Kemp, TX, USA
Infrared LED Light Bar - 40 LEDs - Extreme Environment - 9-42V - 1250'L X 250'W Spot - 850 or 940NM
LEDLB-40E-IR
Infrared LED Light Bar - 40 LEDs - Extreme Environment - 9-42V - 1250'L X 250'W Spot - 850 or 940NM LEDLB-40E-IR
The Magnalight LEDLB-40E-IR LED Light Bar offers high 7200 lumen infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three feet and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This infrared light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments. The LEDLB-40E-IR infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Forty Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1250' long by 250' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 feet, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Click here to view an article on the Generations of Night Vision and Infrared. LEDLB-40E-IR 35° Flood Beam (Opt) LEDLB-40E-IR 10° Spot Beam (Stnd) Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

The Magnalight LEDLB-40E-IR LED Light Bar offers high 7200 lumen infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three feet and produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This infrared light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments.

The LEDLB-40E-IR infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Forty Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1250' long by 250' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 feet, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds.

Click here to view an article on the Generations of Night Vision and Infrared.

LEDLB-40E-IR 35° Flood Beam
(Opt)

LEDLB-40E-IR 10° Spot Beam
(Stnd)

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme.

Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-40E-IR
Product Name Infrared LED Light Bar - 40 LEDs - Extreme Environment - 9-42V - 1250'L X 250'W Spot - 850 or 940NM
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Dome Light - CA-DDB8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
NIR/ICG light module(Laser 780nm+Day Light White 5700K) - MSLM3780 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 780 nm (7800 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details