Larson Electronics LLC 72 Watt Infrared LED Light System - Spot/Flood Combination LEDLB-24SF-IR

Description
Infrared LED light emitter with spot and flood combination output. This LED light emitter is designed to enable operators to direct power independently to either the spot or flood configured optics. This infrared LED light emitter can be configured with 850nm or 940nm infrared LEDs for best night vision operation. Compact form factor provides a narrow 10 degree spot beam from the upper 2 rows of 12 LEDs, while the lower 2 rows of 12 LEDs have 35 watt flood optics for a shorter wider beam. This light pulls 6 amps on 12 volts DC and 3 amps on 24 volts DC which makes it ideal for amp starved vehicles or smaller ATV type vehicles with limited or no alternator support for the battery. 24 LEDs - 72 Watts - 9-42 Volts Available in 850nm or 940nm 700'L X 100'W spot beam 400'L X 225'W flood beam Dual power connections for independent spot and flood operation. 20 foot vehicle harness provided with 3 position toggle switch. Power leads from the light are terminated with 2 pin Deutsch receptacles. Matching 2 pin Deutsch plugs are provided with the harness. Operators can provide their own custom switching solutions to direct power to either the spot or flood LED arrays. Click here to view an article on the Generations of Night Vision and Infrared. The Magnalight approach to LED design incorporates proprietary optics designed to concentrate and focus the light produced by the LEDs. This enables the LED light emitter to produce a higher Lux/Watt ratio at distance. BUY AMERICAN COMPLIANT This LED emitter light contains 24 3-watt high powered LEDs providing 72 watts of LED light power. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. This 24 LED emitter light also produces an infrared light beam (non-visible) in the 850nm or 940nm range (customer’s choice). Night vision equipment is required to make use of this infrared beam. We do not filter the visible light with a cut off filter, instead we package 850nm or 940nm LEDs within the array to produce the infrared light. This enables 100 percent light energy transmission. The wiring harness includes separate power leads that enable the operator to power the spot beam array (top 2 rows of LEDs) and the flood infrared array (bottom 2 rows of LEDs) separately. This enables the operator to switch from infrared spotlight to infrared floodlight without leaving the safety of the vehicle via a 3 position switch. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. These LED lights contain a voltage regulator. The light produced by this LED emitter light offers true color illumination with bright, white light. This is ideal for visibility, roadway inspection, etc. The infrared light projects a powerful beam with coverage in both length and width. The www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. The material composition and angle of the reflector, paired with the positioning and angle of the LED concentrates and directs the LED light, optimizing Lux/Watt performance at distance. Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance. These LED Light Emitters come standard with aluminum supports with rubber shock isolators. The adjustable, shock insulated mounts are attached to a simple u-bracket type mount. The LED light can be mounted via a single 3/8 bolt at the center of the bracket that can be passed through a hole in the mounting surface or bracket. All of our LED emitter bars are IP 68 rated, being both waterproof and dust proof. This 8 inch wide bar with quantity 24 of 3 Watt LEDs, while drawing only 6 amps on 12 volts (3 amps on 24 volts) and offering a 50,000+ hour life span. The light bar measures 8 inches long, 4.7 inches tall and 3 inches deep. SPECIFICATIONS: Length: 8 inches Height: 4.7 inches Depth: 3 inches Weight: 4lbs LEDs: 24 LED Watts: 3 Total Watts: 72 Volts: Operates on 9-42 Volts (includes 12 and 24 volts) Amp Draw: 6 (on 12 volts) 3 amps (on 24 volts) LED wavelength: 850nm or 940nm Housing Color: black or white (custom colors available) Ambient operating temperature range: -40 degrees C to 85 degrees C BENEFITS: Low amp draw Instant light output with no initial amp draw burst (HID) 50,000 hour bulb life and high vibration resistance Small form factor Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned
Datasheet
Description
Infrared LED light emitter with spot and flood combination output. This LED light emitter is designed to enable operators to direct power independently to either the spot or flood configured optics. This infrared LED light emitter can be configured with 850nm or 940nm infrared LEDs for best night vision operation. Compact form factor provides a narrow 10 degree spot beam from the upper 2 rows of 12 LEDs, while the lower 2 rows of 12 LEDs have 35 watt flood optics for a shorter wider beam. This light pulls 6 amps on 12 volts DC and 3 amps on 24 volts DC which makes it ideal for amp starved vehicles or smaller ATV type vehicles with limited or no alternator support for the battery. 24 LEDs - 72 Watts - 9-42 Volts Available in 850nm or 940nm 700'L X 100'W spot beam 400'L X 225'W flood beam Dual power connections for independent spot and flood operation. 20 foot vehicle harness provided with 3 position toggle switch. Power leads from the light are terminated with 2 pin Deutsch receptacles. Matching 2 pin Deutsch plugs are provided with the harness. Operators can provide their own custom switching solutions to direct power to either the spot or flood LED arrays. Click here to view an article on the Generations of Night Vision and Infrared. The Magnalight approach to LED design incorporates proprietary optics designed to concentrate and focus the light produced by the LEDs. This enables the LED light emitter to produce a higher Lux/Watt ratio at distance. BUY AMERICAN COMPLIANT This LED emitter light contains 24 3-watt high powered LEDs providing 72 watts of LED light power. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. This 24 LED emitter light also produces an infrared light beam (non-visible) in the 850nm or 940nm range (customer’s choice). Night vision equipment is required to make use of this infrared beam. We do not filter the visible light with a cut off filter, instead we package 850nm or 940nm LEDs within the array to produce the infrared light. This enables 100 percent light energy transmission. The wiring harness includes separate power leads that enable the operator to power the spot beam array (top 2 rows of LEDs) and the flood infrared array (bottom 2 rows of LEDs) separately. This enables the operator to switch from infrared spotlight to infrared floodlight without leaving the safety of the vehicle via a 3 position switch. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. These LED lights contain a voltage regulator. The light produced by this LED emitter light offers true color illumination with bright, white light. This is ideal for visibility, roadway inspection, etc. The infrared light projects a powerful beam with coverage in both length and width. The www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. The material composition and angle of the reflector, paired with the positioning and angle of the LED concentrates and directs the LED light, optimizing Lux/Watt performance at distance. Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance. These LED Light Emitters come standard with aluminum supports with rubber shock isolators. The adjustable, shock insulated mounts are attached to a simple u-bracket type mount. The LED light can be mounted via a single 3/8 bolt at the center of the bracket that can be passed through a hole in the mounting surface or bracket. All of our LED emitter bars are IP 68 rated, being both waterproof and dust proof. This 8 inch wide bar with quantity 24 of 3 Watt LEDs, while drawing only 6 amps on 12 volts (3 amps on 24 volts) and offering a 50,000+ hour life span. The light bar measures 8 inches long, 4.7 inches tall and 3 inches deep. SPECIFICATIONS: Length: 8 inches Height: 4.7 inches Depth: 3 inches Weight: 4lbs LEDs: 24 LED Watts: 3 Total Watts: 72 Volts: Operates on 9-42 Volts (includes 12 and 24 volts) Amp Draw: 6 (on 12 volts) 3 amps (on 24 volts) LED wavelength: 850nm or 940nm Housing Color: black or white (custom colors available) Ambient operating temperature range: -40 degrees C to 85 degrees C BENEFITS: Low amp draw Instant light output with no initial amp draw burst (HID) 50,000 hour bulb life and high vibration resistance Small form factor Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 Watt Infrared LED Light System - Spot/Flood Combination - LEDLB-24SF-IR - Larson Electronics LLC
Kemp, TX, USA
72 Watt Infrared LED Light System - Spot/Flood Combination
LEDLB-24SF-IR
72 Watt Infrared LED Light System - Spot/Flood Combination LEDLB-24SF-IR
Infrared LED light emitter with spot and flood combination output. This LED light emitter is designed to enable operators to direct power independently to either the spot or flood configured optics. This infrared LED light emitter can be configured with 850nm or 940nm infrared LEDs for best night vision operation. Compact form factor provides a narrow 10 degree spot beam from the upper 2 rows of 12 LEDs, while the lower 2 rows of 12 LEDs have 35 watt flood optics for a shorter wider beam. This light pulls 6 amps on 12 volts DC and 3 amps on 24 volts DC which makes it ideal for amp starved vehicles or smaller ATV type vehicles with limited or no alternator support for the battery. 24 LEDs - 72 Watts - 9-42 Volts Available in 850nm or 940nm 700'L X 100'W spot beam 400'L X 225'W flood beam Dual power connections for independent spot and flood operation. 20 foot vehicle harness provided with 3 position toggle switch. Power leads from the light are terminated with 2 pin Deutsch receptacles. Matching 2 pin Deutsch plugs are provided with the harness. Operators can provide their own custom switching solutions to direct power to either the spot or flood LED arrays. Click here to view an article on the Generations of Night Vision and Infrared. The Magnalight approach to LED design incorporates proprietary optics designed to concentrate and focus the light produced by the LEDs. This enables the LED light emitter to produce a higher Lux/Watt ratio at distance. BUY AMERICAN COMPLIANT This LED emitter light contains 24 3-watt high powered LEDs providing 72 watts of LED light power. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. This 24 LED emitter light also produces an infrared light beam (non-visible) in the 850nm or 940nm range (customer’s choice). Night vision equipment is required to make use of this infrared beam. We do not filter the visible light with a cut off filter, instead we package 850nm or 940nm LEDs within the array to produce the infrared light. This enables 100 percent light energy transmission. The wiring harness includes separate power leads that enable the operator to power the spot beam array (top 2 rows of LEDs) and the flood infrared array (bottom 2 rows of LEDs) separately. This enables the operator to switch from infrared spotlight to infrared floodlight without leaving the safety of the vehicle via a 3 position switch. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. These LED lights contain a voltage regulator. The light produced by this LED emitter light offers true color illumination with bright, white light. This is ideal for visibility, roadway inspection, etc. The infrared light projects a powerful beam with coverage in both length and width. The www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. The material composition and angle of the reflector, paired with the positioning and angle of the LED concentrates and directs the LED light, optimizing Lux/Watt performance at distance. Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance. These LED Light Emitters come standard with aluminum supports with rubber shock isolators. The adjustable, shock insulated mounts are attached to a simple u-bracket type mount. The LED light can be mounted via a single 3/8 bolt at the center of the bracket that can be passed through a hole in the mounting surface or bracket. All of our LED emitter bars are IP 68 rated, being both waterproof and dust proof. This 8 inch wide bar with quantity 24 of 3 Watt LEDs, while drawing only 6 amps on 12 volts (3 amps on 24 volts) and offering a 50,000+ hour life span. The light bar measures 8 inches long, 4.7 inches tall and 3 inches deep. SPECIFICATIONS: Length: 8 inches Height: 4.7 inches Depth: 3 inches Weight: 4lbs LEDs: 24 LED Watts: 3 Total Watts: 72 Volts: Operates on 9-42 Volts (includes 12 and 24 volts) Amp Draw: 6 (on 12 volts) 3 amps (on 24 volts) LED wavelength: 850nm or 940nm Housing Color: black or white (custom colors available) Ambient operating temperature range: -40 degrees C to 85 degrees C BENEFITS: Low amp draw Instant light output with no initial amp draw burst (HID) 50,000 hour bulb life and high vibration resistance Small form factor Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned
Infrared LED light emitter with spot and flood combination output. This LED light emitter is designed to enable operators to direct power independently to either the spot or flood configured optics. This infrared LED light emitter can be configured with 850nm or 940nm infrared LEDs for best night vision operation. Compact form factor provides a narrow 10 degree spot beam from the upper 2 rows of 12 LEDs, while the lower 2 rows of 12 LEDs have 35 watt flood optics for a shorter wider beam. This light pulls 6 amps on 12 volts DC and 3 amps on 24 volts DC which makes it ideal for amp starved vehicles or smaller ATV type vehicles with limited or no alternator support for the battery.

24 LEDs - 72 Watts - 9-42 Volts

Available in 850nm or 940nm

700'L X 100'W spot beam

400'L X 225'W flood beam

Dual power connections for independent spot and flood operation. 20 foot vehicle harness provided with 3 position toggle switch. Power leads from the light are terminated with 2 pin Deutsch receptacles. Matching 2 pin Deutsch plugs are provided with the harness. Operators can provide their own custom switching solutions to direct power to either the spot or flood LED arrays.

Click here to view an article on the Generations of Night Vision and Infrared.

The Magnalight approach to LED design incorporates proprietary optics designed to concentrate and focus the light produced by the LEDs. This enables the LED light emitter to produce a higher Lux/Watt ratio at distance.

BUY AMERICAN COMPLIANT

This LED emitter light contains 24 3-watt high powered LEDs providing 72 watts of LED light power. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. This 24 LED emitter light also produces an infrared light beam (non-visible) in the 850nm or 940nm range (customer’s choice). Night vision equipment is required to make use of this infrared beam. We do not filter the visible light with a cut off filter, instead we package 850nm or 940nm LEDs within the array to produce the infrared light. This enables 100 percent light energy transmission.

The wiring harness includes separate power leads that enable the operator to power the spot beam array (top 2 rows of LEDs) and the flood infrared array (bottom 2 rows of LEDs) separately. This enables the operator to switch from infrared spotlight to infrared floodlight without leaving the safety of the vehicle via a 3 position switch.

This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. These LED lights contain a voltage regulator.

The light produced by this LED emitter light offers true color illumination with bright, white light. This is ideal for visibility, roadway inspection, etc. The infrared light projects a powerful beam with coverage in both length and width.
The www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. The material composition and angle of the reflector, paired with the positioning and angle of the LED concentrates and directs the LED light, optimizing Lux/Watt performance at distance.
Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance.


These LED Light Emitters come standard with aluminum supports with rubber shock isolators. The adjustable, shock insulated mounts are attached to a simple u-bracket type mount. The LED light can be mounted via a single 3/8 bolt at the center of the bracket that can be passed through a hole in the mounting surface or bracket.

All of our LED emitter bars are IP 68 rated, being both waterproof and dust proof.

This 8 inch wide bar with quantity 24 of 3 Watt LEDs, while drawing only 6 amps on 12 volts (3 amps on 24 volts) and offering a 50,000+ hour life span.
The light bar measures 8 inches long, 4.7 inches tall and 3 inches deep.

SPECIFICATIONS:
Length: 8 inches
Height: 4.7 inches
Depth: 3 inches
Weight: 4lbs
LEDs: 24
LED Watts: 3
Total Watts: 72
Volts: Operates on 9-42 Volts (includes 12 and 24 volts)
Amp Draw: 6 (on 12 volts) 3 amps (on 24 volts)
LED wavelength: 850nm or 940nm
Housing Color: black or white (custom colors available)
Ambient operating temperature range: -40 degrees C to 85 degrees C

BENEFITS:
Low amp draw
Instant light output with no initial amp draw burst (HID)
50,000 hour bulb life and high vibration resistance
Small form factor


Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.
3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-24SF-IR
Product Name 72 Watt Infrared LED Light System - Spot/Flood Combination
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MIDORI™ UV Fiber-Optic LED Light Source - ULB-35 - Ushio America, Inc.
Specs
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Approvals UL/EN/CSA 61010, IEC 61347, IEC 62471, CE
View Details
Portable UV Lamp, 8W Long & Short Wave (366nm & 254nm) - 93-28 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details