Larson Electronics LLC Magnetic Mount LED Light Emitter - 24, 3-Watt LEDs - 200lb. Grip Magnet - 900'L X 100'W Spot Beam LEDLB-24-M

Description
The Magnalight LEDLB-24-M LED Light Bar offers high light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This light can run on any voltage from 9 to 42 volts and provides a versatile lighting solution that is ideal for use in military and law enforcement applications as well as industrial and commercial operations. The LEDLB-24-M LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of bright light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. LEDLB-24 unit illuminating open field with sign 800' away Close up on the sign. Actual beam reaches farther than the sign 800' away Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-M 35° Flood Beam (Opt) LEDLB-24-M 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings. Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.
Datasheet
Description
The Magnalight LEDLB-24-M LED Light Bar offers high light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This light can run on any voltage from 9 to 42 volts and provides a versatile lighting solution that is ideal for use in military and law enforcement applications as well as industrial and commercial operations. The LEDLB-24-M LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of bright light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. LEDLB-24 unit illuminating open field with sign 800' away Close up on the sign. Actual beam reaches farther than the sign 800' away Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-M 35° Flood Beam (Opt) LEDLB-24-M 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings. Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Mount LED Light Emitter - 24, 3-Watt LEDs - 200lb. Grip Magnet - 900'L X 100'W Spot Beam - LEDLB-24-M - Larson Electronics LLC
Kemp, TX, USA
Magnetic Mount LED Light Emitter - 24, 3-Watt LEDs - 200lb. Grip Magnet - 900'L X 100'W Spot Beam
LEDLB-24-M
Magnetic Mount LED Light Emitter - 24, 3-Watt LEDs - 200lb. Grip Magnet - 900'L X 100'W Spot Beam LEDLB-24-M
The Magnalight LEDLB-24-M LED Light Bar offers high light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This light can run on any voltage from 9 to 42 volts and provides a versatile lighting solution that is ideal for use in military and law enforcement applications as well as industrial and commercial operations. The LEDLB-24-M LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of bright light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. LEDLB-24 unit illuminating open field with sign 800' away Close up on the sign. Actual beam reaches farther than the sign 800' away Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-M 35° Flood Beam (Opt) LEDLB-24-M 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings. Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.

The Magnalight LEDLB-24-M LED Light Bar offers high light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This light can run on any voltage from 9 to 42 volts and provides a versatile lighting solution that is ideal for use in military and law enforcement applications as well as industrial and commercial operations.

The LEDLB-24-M LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of bright light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide, making flood versions ideal for use as work and area lights.

These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure.

LEDLB-24 unit illuminating open field with sign 800' away Close up on the sign. Actual beam reaches farther than the sign 800' away

Click Photo to Enlarge

Click Photo to Enlarge

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-24-M 35° Flood Beam
(Opt)

LEDLB-24-M 10° Spot Beam
(Stnd)

Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings.

Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-24-M
Product Name Magnetic Mount LED Light Emitter - 24, 3-Watt LEDs - 200lb. Grip Magnet - 900'L X 100'W Spot Beam
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Line Lights - CA-DZR30 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details