Larson Electronics LLC LED Light Emitter - 7, 10-Watt LEDs - 9-48 Volts DC - 6020 Lumen - IP68 - PWM Circuitry LED10W-70

Description
Buy American Compliant The LED10W-70E LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low voltage and amp draw, 50,000 hour rated service life and 9 to 48 volt compatibility provides operators with a versatile and powerful LED lighting solution. The LED10W-70E LED light emitter from Magnalight produces 6,020 lumens of light while drawing only 70 watts @5.84 amps from a 12 volt electrical system. Seven CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 20 degree spread spot beam approximately 750’ long by 110’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light emitters are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. An integral Pulse Width Modulation controller, small profile, low power requirements, high durability and versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, and commercial structure illumination. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which use pulse width modulation to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units automatically sense the temperature of each LED and adjust the energy frequency or “duty cycle” accordingly to maintain heat levels within acceptable ranges. This system in essence flashes current at an extremely fast on and off rate to each LED based upon the LED’s core temperature. This flash rate is too fast to detect with the human eye, but provides precise control of the current flowing to each LED and thus the heat it generates. This allows the LEDs to be driven at up to 100% capacity without overheating or visible loss of light output. The LEDs are always driven at the same voltage but the duty cycle, however, is changed to alter how long the LEDs are actually on or off. The end result is more light with less heat and longer LED life with an average 70% lumen maintenance after 50,000 hours. PWM Control: The pulse width modulation drivers in this unit also provide secondary benefits through the ability to tap into a provided input wire with an external pulse generator and adjust the duty cycle of the current being applied to the LEDs. Thus, you can connect an external dimmer, switch or pulse control and adjust the perceived output of the light, effectively causing the light to flash, dim or brighten to the desired levels. Additionally, this method of controlling light output results in a corresponding drop in amperage draw, so if the duty cycle is cut back to 50% there will be a matching 50% reduction in amperage draw. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W-70 light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This ability to sense and adjust input current also provides protection against voltage spikes and drops that can occur in vehicle electrical systems which would otherwise result in burning up or premature LED failure without it.
Datasheet
Description
Buy American Compliant The LED10W-70E LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low voltage and amp draw, 50,000 hour rated service life and 9 to 48 volt compatibility provides operators with a versatile and powerful LED lighting solution. The LED10W-70E LED light emitter from Magnalight produces 6,020 lumens of light while drawing only 70 watts @5.84 amps from a 12 volt electrical system. Seven CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 20 degree spread spot beam approximately 750’ long by 110’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light emitters are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. An integral Pulse Width Modulation controller, small profile, low power requirements, high durability and versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, and commercial structure illumination. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which use pulse width modulation to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units automatically sense the temperature of each LED and adjust the energy frequency or “duty cycle” accordingly to maintain heat levels within acceptable ranges. This system in essence flashes current at an extremely fast on and off rate to each LED based upon the LED’s core temperature. This flash rate is too fast to detect with the human eye, but provides precise control of the current flowing to each LED and thus the heat it generates. This allows the LEDs to be driven at up to 100% capacity without overheating or visible loss of light output. The LEDs are always driven at the same voltage but the duty cycle, however, is changed to alter how long the LEDs are actually on or off. The end result is more light with less heat and longer LED life with an average 70% lumen maintenance after 50,000 hours. PWM Control: The pulse width modulation drivers in this unit also provide secondary benefits through the ability to tap into a provided input wire with an external pulse generator and adjust the duty cycle of the current being applied to the LEDs. Thus, you can connect an external dimmer, switch or pulse control and adjust the perceived output of the light, effectively causing the light to flash, dim or brighten to the desired levels. Additionally, this method of controlling light output results in a corresponding drop in amperage draw, so if the duty cycle is cut back to 50% there will be a matching 50% reduction in amperage draw. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W-70 light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This ability to sense and adjust input current also provides protection against voltage spikes and drops that can occur in vehicle electrical systems which would otherwise result in burning up or premature LED failure without it.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Emitter - 7, 10-Watt LEDs - 9-48 Volts DC - 6020 Lumen - IP68 - PWM Circuitry - LED10W-70 - Larson Electronics LLC
Kemp, TX, USA
LED Light Emitter - 7, 10-Watt LEDs - 9-48 Volts DC - 6020 Lumen - IP68 - PWM Circuitry
LED10W-70
LED Light Emitter - 7, 10-Watt LEDs - 9-48 Volts DC - 6020 Lumen - IP68 - PWM Circuitry LED10W-70
Buy American Compliant The LED10W-70E LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low voltage and amp draw, 50,000 hour rated service life and 9 to 48 volt compatibility provides operators with a versatile and powerful LED lighting solution. The LED10W-70E LED light emitter from Magnalight produces 6,020 lumens of light while drawing only 70 watts @5.84 amps from a 12 volt electrical system. Seven CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 20 degree spread spot beam approximately 750’ long by 110’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light emitters are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. An integral Pulse Width Modulation controller, small profile, low power requirements, high durability and versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, and commercial structure illumination. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which use pulse width modulation to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units automatically sense the temperature of each LED and adjust the energy frequency or “duty cycle” accordingly to maintain heat levels within acceptable ranges. This system in essence flashes current at an extremely fast on and off rate to each LED based upon the LED’s core temperature. This flash rate is too fast to detect with the human eye, but provides precise control of the current flowing to each LED and thus the heat it generates. This allows the LEDs to be driven at up to 100% capacity without overheating or visible loss of light output. The LEDs are always driven at the same voltage but the duty cycle, however, is changed to alter how long the LEDs are actually on or off. The end result is more light with less heat and longer LED life with an average 70% lumen maintenance after 50,000 hours. PWM Control: The pulse width modulation drivers in this unit also provide secondary benefits through the ability to tap into a provided input wire with an external pulse generator and adjust the duty cycle of the current being applied to the LEDs. Thus, you can connect an external dimmer, switch or pulse control and adjust the perceived output of the light, effectively causing the light to flash, dim or brighten to the desired levels. Additionally, this method of controlling light output results in a corresponding drop in amperage draw, so if the duty cycle is cut back to 50% there will be a matching 50% reduction in amperage draw. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W-70 light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This ability to sense and adjust input current also provides protection against voltage spikes and drops that can occur in vehicle electrical systems which would otherwise result in burning up or premature LED failure without it.

Buy American Compliant

The LED10W-70E LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low voltage and amp draw, 50,000 hour rated service life and 9 to 48 volt compatibility provides operators with a versatile and powerful LED lighting solution.

The LED10W-70E LED light emitter from Magnalight produces 6,020 lumens of light while drawing only 70 watts @5.84 amps from a 12 volt electrical system. Seven CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 20 degree spread spot beam approximately 750’ long by 110’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light emitters are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. An integral Pulse Width Modulation controller, small profile, low power requirements, high durability and versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, and commercial structure illumination.
Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which use pulse width modulation to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units automatically sense the temperature of each LED and adjust the energy frequency or “duty cycle” accordingly to maintain heat levels within acceptable ranges. This system in essence flashes current at an extremely fast on and off rate to each LED based upon the LED’s core temperature. This flash rate is too fast to detect with the human eye, but provides precise control of the current flowing to each LED and thus the heat it generates. This allows the LEDs to be driven at up to 100% capacity without overheating or visible loss of light output. The LEDs are always driven at the same voltage but the duty cycle, however, is changed to alter how long the LEDs are actually on or off. The end result is more light with less heat and longer LED life with an average 70% lumen maintenance after 50,000 hours.

PWM Control: The pulse width modulation drivers in this unit also provide secondary benefits through the ability to tap into a provided input wire with an external pulse generator and adjust the duty cycle of the current being applied to the LEDs. Thus, you can connect an external dimmer, switch or pulse control and adjust the perceived output of the light, effectively causing the light to flash, dim or brighten to the desired levels. Additionally, this method of controlling light output results in a corresponding drop in amperage draw, so if the duty cycle is cut back to 50% there will be a matching 50% reduction in amperage draw. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W-70 light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This ability to sense and adjust input current also provides protection against voltage spikes and drops that can occur in vehicle electrical systems which would otherwise result in burning up or premature LED failure without it.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LED10W-70
Product Name LED Light Emitter - 7, 10-Watt LEDs - 9-48 Volts DC - 6020 Lumen - IP68 - PWM Circuitry
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXR7 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Royal Blue 445nm) - SSLM-445C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 445 nm (4450 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details