Larson Electronics LLC HID Equipment Light - HID-X930-W - 20 million candlepower - 6" round - internal ballast - flood HID-X930-W

Description
HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average current draw @12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec) * Applications include agricultural equipment & construction equipment. * Single heavy duty stud mount with swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * Flood pattern (Approximate pattern 250'L x 200'W)
Datasheet
Description
HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average current draw @12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec) * Applications include agricultural equipment & construction equipment. * Single heavy duty stud mount with swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * Flood pattern (Approximate pattern 250'L x 200'W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Equipment Light - HID-X930-W - 20 million candlepower - 6
Kemp, TX, USA
HID Equipment Light - HID-X930-W - 20 million candlepower - 6" round - internal ballast - flood
HID-X930-W
HID Equipment Light - HID-X930-W - 20 million candlepower - 6" round - internal ballast - flood HID-X930-W
HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average current draw @12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec) * Applications include agricultural equipment & construction equipment. * Single heavy duty stud mount with swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * Flood pattern (Approximate pattern 250'L x 200'W)

HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount

Specifications:

* Ballast & Igniter incorporated into lamp housing for easy installation
HID equipment light - 20 million candlepower - chrome - 6 inch round - internal ballast - flood pattern - stud mount

* 35W Xenon D2S bulb
* Over 50% less energy consumption compared to conventional lighting
* Heavy duty cast aluminum construction with durable chrome & black finish
* Uses common 12VDC - 36VDC power
* Average current draw @12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec)
* Applications include agricultural equipment & construction equipment.
* Single heavy duty stud mount with swivel bracket design
* Off-Road tested
* Dust and water resistant design
* Includes lens cover
* Weight: 4lb 4oz
* Comes complete with 1 light, ballast, starter and wiring harness

NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS.

* Flood pattern (Approximate pattern 250'L x 200'W)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-X930-W
Product Name HID Equipment Light - HID-X930-W - 20 million candlepower - 6" round - internal ballast - flood
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Line Lights - CA-DZB45 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Royal Blue 445nm) - SSLM-445C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 445 nm (4450 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details