Larson Electronics LLC ACRO LIGHTS X-930-S HID Off Road Light - 6 inch - chrome - internal ballast - spot pattern HID-X930-SA

Description
Acro Light HID Off Road Light - 6 inch round - chrome - spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * SPOT BEAM PATTERN (APPROXIMATELY 2300' L x 100' W)
Datasheet
Description
Acro Light HID Off Road Light - 6 inch round - chrome - spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * SPOT BEAM PATTERN (APPROXIMATELY 2300' L x 100' W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACRO LIGHTS X-930-S HID Off Road Light - 6 inch - chrome - internal ballast - spot pattern - HID-X930-SA - Larson Electronics LLC
Kemp, TX, USA
ACRO LIGHTS X-930-S HID Off Road Light - 6 inch - chrome - internal ballast - spot pattern
HID-X930-SA
ACRO LIGHTS X-930-S HID Off Road Light - 6 inch - chrome - internal ballast - spot pattern HID-X930-SA
Acro Light HID Off Road Light - 6 inch round - chrome - spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * SPOT BEAM PATTERN (APPROXIMATELY 2300' L x 100' W)

Acro Light HID Off Road Light - 6 inch round - chrome - spot pattern - internal ballast - stud mount

Specifications:

* Ballast & Igniter incorporated into lamp housing for easy installation
* 35W Xenon D2S bulb
* Over 50% less energy consumption compared to conventional lighting
* Heavy duty cast aluminum construction with durable chrome & black finish
* Uses common 12VDC power
* Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec)
* Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use
* Swivel bracket design
* Off-Road tested
* Dust and water resistant design
* Includes lens cover
* Weight: 4lb 4oz
* Comes complete with 1 light, ballast, starter and wiring harness

NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS.

* SPOT BEAM PATTERN (APPROXIMATELY 2300' L x 100' W)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-X930-SA
Product Name ACRO LIGHTS X-930-S HID Off Road Light - 6 inch - chrome - internal ballast - spot pattern
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSW3 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Amber 590nm) - SSLM-590C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 590 nm (5900 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details