Larson Electronics LLC Boat Light - High Intensity Discharge (HID) Spotlight - 35 Watt - Spot Pattern - White HID-44-BL-S

Description
35 Watt HID work light - SPOT BEAM 1250 foot X 85 foot. This particular unit utilizes 3200 lumen to create a 1250' spot light. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between. while drawing less than 3.5 amps. Bulb Specs: Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup. On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup. Lumen Output - 3200 lumens +/- 400 lumens HID color temperature 7000K (bright white) Housing: Borosilicate hardened glass lens Weatherproof polycarbonate housing Dust and water resistance (gaskets and seals) IP Rating: IP67 Vibration tolerance: 8.6G RMS Dimensions: Lens: 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds Weight: 1.4 pounds Operating temperature: -40 degrees C to 105 degrees C
Datasheet
Description
35 Watt HID work light - SPOT BEAM 1250 foot X 85 foot. This particular unit utilizes 3200 lumen to create a 1250' spot light. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between. while drawing less than 3.5 amps. Bulb Specs: Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup. On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup. Lumen Output - 3200 lumens +/- 400 lumens HID color temperature 7000K (bright white) Housing: Borosilicate hardened glass lens Weatherproof polycarbonate housing Dust and water resistance (gaskets and seals) IP Rating: IP67 Vibration tolerance: 8.6G RMS Dimensions: Lens: 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds Weight: 1.4 pounds Operating temperature: -40 degrees C to 105 degrees C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boat Light - High Intensity Discharge (HID) Spotlight - 35 Watt - Spot Pattern - White - HID-44-BL-S - Larson Electronics LLC
Kemp, TX, USA
Boat Light - High Intensity Discharge (HID) Spotlight - 35 Watt - Spot Pattern - White
HID-44-BL-S
Boat Light - High Intensity Discharge (HID) Spotlight - 35 Watt - Spot Pattern - White HID-44-BL-S
35 Watt HID work light - SPOT BEAM 1250 foot X 85 foot. This particular unit utilizes 3200 lumen to create a 1250' spot light. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between. while drawing less than 3.5 amps. Bulb Specs: Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup. On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup. Lumen Output - 3200 lumens +/- 400 lumens HID color temperature 7000K (bright white) Housing: Borosilicate hardened glass lens Weatherproof polycarbonate housing Dust and water resistance (gaskets and seals) IP Rating: IP67 Vibration tolerance: 8.6G RMS Dimensions: Lens: 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds Weight: 1.4 pounds Operating temperature: -40 degrees C to 105 degrees C

35 Watt HID work light - SPOT BEAM 1250 foot X 85 foot. This particular unit utilizes 3200 lumen to create a 1250' spot light. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between. while drawing less than 3.5 amps.

Bulb Specs:
Precision metal reflectors
35 watt HID Xenon D2 type Lamp
35 watt internal HID ballast - instant on, 15 seconds to full visible power
On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup.
On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup.
Lumen Output - 3200 lumens +/- 400 lumens
HID color temperature 7000K (bright white)

Housing:
Borosilicate hardened glass lens
Weatherproof polycarbonate housing
Dust and water resistance (gaskets and seals)
IP Rating: IP67
Vibration tolerance: 8.6G RMS
Dimensions:
Lens:
4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds
Weight: 1.4 pounds

Operating temperature: -40 degrees C to 105 degrees C

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-44-BL-S
Product Name Boat Light - High Intensity Discharge (HID) Spotlight - 35 Watt - Spot Pattern - White
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXR3 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Amber 595nm) - SSLM-595C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 595 nm (5950 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details