Larson Electronics LLC HID Boat Light - 35 Watt High Intensity Discharge - Flood Pattern - 125' X 125' HID-44-BL-F

Description
35 Watt HID work light - Flood Pattern with a 125'L X 125'W beam. This particular unit utilizes 3200 lumen to create a 125' X 125' flood light, ideal for applications such as deck lighting and work area illumination. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between. Bulb Specs: Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup. On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup. Lumen Output - 3200 lumens +/- 400 lumens HID color temperature 7000K (bright white) Housing: Borosilicate hardened glass lens Weatherproof polycarbonate housing Dust and water resistance (gaskets and seals) IP Rating: IP67 Vibration tolerance: 8.6G RMS Saltwater and UV Resistant Dimensions: Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket
Datasheet
Description
35 Watt HID work light - Flood Pattern with a 125'L X 125'W beam. This particular unit utilizes 3200 lumen to create a 125' X 125' flood light, ideal for applications such as deck lighting and work area illumination. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between. Bulb Specs: Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup. On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup. Lumen Output - 3200 lumens +/- 400 lumens HID color temperature 7000K (bright white) Housing: Borosilicate hardened glass lens Weatherproof polycarbonate housing Dust and water resistance (gaskets and seals) IP Rating: IP67 Vibration tolerance: 8.6G RMS Saltwater and UV Resistant Dimensions: Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Boat Light - 35 Watt High Intensity Discharge - Flood Pattern - 125' X 125' - HID-44-BL-F - Larson Electronics LLC
Kemp, TX, USA
HID Boat Light - 35 Watt High Intensity Discharge - Flood Pattern - 125' X 125'
HID-44-BL-F
HID Boat Light - 35 Watt High Intensity Discharge - Flood Pattern - 125' X 125' HID-44-BL-F
35 Watt HID work light - Flood Pattern with a 125'L X 125'W beam. This particular unit utilizes 3200 lumen to create a 125' X 125' flood light, ideal for applications such as deck lighting and work area illumination. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between. Bulb Specs: Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup. On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup. Lumen Output - 3200 lumens +/- 400 lumens HID color temperature 7000K (bright white) Housing: Borosilicate hardened glass lens Weatherproof polycarbonate housing Dust and water resistance (gaskets and seals) IP Rating: IP67 Vibration tolerance: 8.6G RMS Saltwater and UV Resistant Dimensions: Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket

35 Watt HID work light - Flood Pattern with a 125'L X 125'W beam. This particular unit utilizes 3200 lumen to create a 125' X 125' flood light, ideal for applications such as deck lighting and work area illumination. These units draws less than 3.5 amps. The housing is completely weather and dust proof making it safe for most applications from off-roading to commercial fishing and everything in between.

Bulb Specs:
Precision metal reflectors
35 watt HID Xenon D2 type Lamp
35 watt internal HID ballast - instant on, 15 seconds to full visible power
On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 second startup.
On 24 volts DC - 2.4 amps start load on 24 volts DC - 1.7 amps average draw after 60 second startup.
Lumen Output - 3200 lumens +/- 400 lumens
HID color temperature 7000K (bright white)

Housing:
Borosilicate hardened glass lens
Weatherproof polycarbonate housing
Dust and water resistance (gaskets and seals)
IP Rating: IP67
Vibration tolerance: 8.6G RMS
Saltwater and UV Resistant
Dimensions:
Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-44-BL-F
Product Name HID Boat Light - 35 Watt High Intensity Discharge - Flood Pattern - 125' X 125'
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
4W Short Wave UV Tube (254nm) 92-28 - 92-28 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 nm (2540 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details