Larson Electronics LLC Class I, Div. II LED Surface Mount Fixture - Stainless Steel - Corrosion Resistant HALSS-48-2L-LED

Description
LED Hazardous Area LED Light Fixture is U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed and is specifically designed to withstand high vibration locations and the rigors of wet and corrosive marine environments. . The HALSS-48-2L-LED hazardous area LED light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a stainless steel housing, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Our LED T series lamps included with this fixture add greater light output, longer lamp life and add even better resistance to damage from vibration and impacts. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion. This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALSS-48-2L-LED also carries UL 1598A and UL 595 outdoor marine ratings and meets US Coast Guard specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This fixture is designed for heavy duty use in applications where intense vibration and corrosive environments may be encountered. Stainless steel construction, high impact acrylic lamp covers, and a Class 1 Division 2 U.L. rating make this light ideal for hazardous areas that require illumination with above average dependability. We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T-4C temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications. Standard Flange Brackets: Stainless steel bracket mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide flexibility in setting the angle of the fixture. Three through holes provide sufficient mounting for any environment. Suggested Applications: The HALSS-48-2L-LED is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This lamp is also ideal for locations where heavy vibratory conditions are present. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. 3. Fixture housing constructed of 14 gauge stainless steel.. 4. Relamping done via stainless steel snap locking latches which allow the operator to remove the door and access the lamps. 5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection
Datasheet
Description
LED Hazardous Area LED Light Fixture is U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed and is specifically designed to withstand high vibration locations and the rigors of wet and corrosive marine environments. . The HALSS-48-2L-LED hazardous area LED light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a stainless steel housing, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Our LED T series lamps included with this fixture add greater light output, longer lamp life and add even better resistance to damage from vibration and impacts. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion. This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALSS-48-2L-LED also carries UL 1598A and UL 595 outdoor marine ratings and meets US Coast Guard specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This fixture is designed for heavy duty use in applications where intense vibration and corrosive environments may be encountered. Stainless steel construction, high impact acrylic lamp covers, and a Class 1 Division 2 U.L. rating make this light ideal for hazardous areas that require illumination with above average dependability. We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T-4C temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications. Standard Flange Brackets: Stainless steel bracket mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide flexibility in setting the angle of the fixture. Three through holes provide sufficient mounting for any environment. Suggested Applications: The HALSS-48-2L-LED is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This lamp is also ideal for locations where heavy vibratory conditions are present. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. 3. Fixture housing constructed of 14 gauge stainless steel.. 4. Relamping done via stainless steel snap locking latches which allow the operator to remove the door and access the lamps. 5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class I, Div. II LED Surface Mount Fixture - Stainless Steel - Corrosion Resistant - HALSS-48-2L-LED - Larson Electronics LLC
Kemp, TX, USA
Class I, Div. II LED Surface Mount Fixture - Stainless Steel - Corrosion Resistant
HALSS-48-2L-LED
Class I, Div. II LED Surface Mount Fixture - Stainless Steel - Corrosion Resistant HALSS-48-2L-LED
LED Hazardous Area LED Light Fixture is U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed and is specifically designed to withstand high vibration locations and the rigors of wet and corrosive marine environments. . The HALSS-48-2L-LED hazardous area LED light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a stainless steel housing, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Our LED T series lamps included with this fixture add greater light output, longer lamp life and add even better resistance to damage from vibration and impacts. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion. This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALSS-48-2L-LED also carries UL 1598A and UL 595 outdoor marine ratings and meets US Coast Guard specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This fixture is designed for heavy duty use in applications where intense vibration and corrosive environments may be encountered. Stainless steel construction, high impact acrylic lamp covers, and a Class 1 Division 2 U.L. rating make this light ideal for hazardous areas that require illumination with above average dependability. We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T-4C temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications. Standard Flange Brackets: Stainless steel bracket mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide flexibility in setting the angle of the fixture. Three through holes provide sufficient mounting for any environment. Suggested Applications: The HALSS-48-2L-LED is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This lamp is also ideal for locations where heavy vibratory conditions are present. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. 3. Fixture housing constructed of 14 gauge stainless steel.. 4. Relamping done via stainless steel snap locking latches which allow the operator to remove the door and access the lamps. 5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection

LED Hazardous Area LED Light Fixture is U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed and is specifically designed to withstand high vibration locations and the rigors of wet and corrosive marine environments. .

The HALSS-48-2L-LED hazardous area LED light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a stainless steel housing, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Our LED T series lamps included with this fixture add greater light output, longer lamp life and add even better resistance to damage from vibration and impacts. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion.

This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALSS-48-2L-LED also carries UL 1598A and UL 595 outdoor marine ratings and meets US Coast Guard specifications.

Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge
Click Photo to Enlarge
This fixture is designed for heavy duty use in applications where intense vibration and corrosive environments may be encountered. Stainless steel construction, high impact acrylic lamp covers, and a Class 1 Division 2 U.L. rating make this light ideal for hazardous areas that require illumination with above average dependability.

We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T-4C temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications.

Standard Flange Brackets: Stainless steel bracket mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide flexibility in setting the angle of the fixture. Three through holes provide sufficient mounting for any environment.

Suggested Applications: The HALSS-48-2L-LED is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This lamp is also ideal for locations where heavy vibratory conditions are present. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks.

Made in USA Quality

Superior LED Benefits

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface.
3. Fixture housing constructed of 14 gauge stainless steel..
4. Relamping done via stainless steel snap locking latches which allow the operator to remove the door and access the lamps.
5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HALSS-48-2L-LED
Product Name Class I, Div. II LED Surface Mount Fixture - Stainless Steel - Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXW5A - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Violet 415nm) - SSLM-415C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 415 nm (4150 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details