Larson Electronics LLC Class 1 Division 2 LED Light - 4 foot 2 lamp - LED T series Style (fluorescent replacement) HAL-48-2L-LED

Description
The Magnalight HAL-48-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemic al vapors may be occassionally encountered. The HAL-48-2L-LED fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light that takes the reliability and efficiency of a fluorescent fixture and adds even longer lamp life and efficiency with high output LEDs. This fixture is T4A temperature rated and comes standard with our high power 24 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture can be configured to run on 120 to 277VAC as well as 12-24VDC and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-48-2L-LED is weatherproof and provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T4A temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than our HAL-48-2L-T5HO fixture outfitted with two 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-48-2L-LED LED light fixture is both U.S. and Canada U.L. approved. Standard Surface Mount Brackets: Each L bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface. A sliding bracket mount is available so operators can retrofit this LED light fixture to use the pre-existing mounting holes from other fluorescent fixtures. Below, in the related items area you can order the sliding mount bracket option. Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. 3/4 inch, threaded access hole for wiring conduit. 7. Units can be wired end to end
Datasheet
Description
The Magnalight HAL-48-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemic al vapors may be occassionally encountered. The HAL-48-2L-LED fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light that takes the reliability and efficiency of a fluorescent fixture and adds even longer lamp life and efficiency with high output LEDs. This fixture is T4A temperature rated and comes standard with our high power 24 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture can be configured to run on 120 to 277VAC as well as 12-24VDC and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-48-2L-LED is weatherproof and provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T4A temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than our HAL-48-2L-T5HO fixture outfitted with two 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-48-2L-LED LED light fixture is both U.S. and Canada U.L. approved. Standard Surface Mount Brackets: Each L bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface. A sliding bracket mount is available so operators can retrofit this LED light fixture to use the pre-existing mounting holes from other fluorescent fixtures. Below, in the related items area you can order the sliding mount bracket option. Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. 3/4 inch, threaded access hole for wiring conduit. 7. Units can be wired end to end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class 1 Division 2 LED Light - 4 foot 2 lamp - LED T series Style (fluorescent replacement) - HAL-48-2L-LED - Larson Electronics LLC
Kemp, TX, USA
Class 1 Division 2 LED Light - 4 foot 2 lamp - LED T series Style (fluorescent replacement)
HAL-48-2L-LED
Class 1 Division 2 LED Light - 4 foot 2 lamp - LED T series Style (fluorescent replacement) HAL-48-2L-LED
The Magnalight HAL-48-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemic al vapors may be occassionally encountered. The HAL-48-2L-LED fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light that takes the reliability and efficiency of a fluorescent fixture and adds even longer lamp life and efficiency with high output LEDs. This fixture is T4A temperature rated and comes standard with our high power 24 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture can be configured to run on 120 to 277VAC as well as 12-24VDC and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-48-2L-LED is weatherproof and provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T4A temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than our HAL-48-2L-T5HO fixture outfitted with two 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-48-2L-LED LED light fixture is both U.S. and Canada U.L. approved. Standard Surface Mount Brackets: Each L bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface. A sliding bracket mount is available so operators can retrofit this LED light fixture to use the pre-existing mounting holes from other fluorescent fixtures. Below, in the related items area you can order the sliding mount bracket option. Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. 3/4 inch, threaded access hole for wiring conduit. 7. Units can be wired end to end

The Magnalight HAL-48-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemical vapors may be occassionally encountered.

The HAL-48-2L-LED fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light that takes the reliability and efficiency of a fluorescent fixture and adds even longer lamp life and efficiency with high output LEDs. This fixture is T4A temperature rated and comes standard with our high power 24 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture can be configured to run on 120 to 277VAC as well as 12-24VDC and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-48-2L-LED is weatherproof and provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present.

Click Here to Enlarge

Click Here to Enlarge

Click Here to Enlarge

Click Here to Enlarge

Click Here to Enlarge

Click Here to Enlarge

We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, increases lamp life to an extreme 50,000 hours and helps this LED fixture maintain a T4A temperature rating. The solid state design of the included LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 24 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The current generation of Magnalight LED T-series style bulbs produce 15% more light than our HAL-48-2L-T5HO fixture outfitted with two 54 watt T5HO bulbs. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-48-2L-LED LED light fixture is both U.S. and Canada U.L. approved.

Standard Surface Mount Brackets: Each L bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface. A sliding bracket mount is available so operators can retrofit this LED light fixture to use the pre-existing mounting holes from other fluorescent fixtures. Below, in the related items area you can order the sliding mount bracket option.

Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants.

Made in USA Quality

Superior LED Benefits

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy.
4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. 3/4 inch, threaded access hole for wiring conduit.
7. Units can be wired end to end
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category LED Lamps
Product Number HAL-48-2L-LED
Product Name Class 1 Division 2 LED Light - 4 foot 2 lamp - LED T series Style (fluorescent replacement)
Unlock Full Specs
to access all available technical data

Similar Products

LED Strip Lights - 1533626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 4.8 watts
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details