Larson Electronics LLC Hazardous Location Area LED Fixture - 2 foot, 2 lamp - Class I, Div. II Groups A~D HAL-24-2L-LED

Description
The Magnalight HAL-24-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemic al vapors may be occassionally encountered. The HAL-24-2L-LED fixture is a 2 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light and a good choice for use in applications where space is at a premium. This fixture is T4A temperature rated and comes standard with our high power and efficiency 15 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-24-2L-LED provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, and helps this LED fixture maintain a T4A temperature rating. The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-24-2L-LED LED light fixture is both U.S. and Canada U.L. approved. Click here to see the Photometric report of the Magnalight HAL-24-2L-LED light fixture fitted with T-Style LED lamps. Standard Surface Mount Brackets: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface. Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. 1 inch, threaded access hole for wiring conduit. 7. Units can be wired end to end in series
Datasheet
Description
The Magnalight HAL-24-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemic al vapors may be occassionally encountered. The HAL-24-2L-LED fixture is a 2 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light and a good choice for use in applications where space is at a premium. This fixture is T4A temperature rated and comes standard with our high power and efficiency 15 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-24-2L-LED provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, and helps this LED fixture maintain a T4A temperature rating. The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-24-2L-LED LED light fixture is both U.S. and Canada U.L. approved. Click here to see the Photometric report of the Magnalight HAL-24-2L-LED light fixture fitted with T-Style LED lamps. Standard Surface Mount Brackets: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface. Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. 1 inch, threaded access hole for wiring conduit. 7. Units can be wired end to end in series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Area LED Fixture - 2 foot, 2 lamp - Class I, Div. II Groups A~D - HAL-24-2L-LED - Larson Electronics LLC
Kemp, TX, USA
Hazardous Location Area LED Fixture - 2 foot, 2 lamp - Class I, Div. II Groups A~D
HAL-24-2L-LED
Hazardous Location Area LED Fixture - 2 foot, 2 lamp - Class I, Div. II Groups A~D HAL-24-2L-LED
The Magnalight HAL-24-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemic al vapors may be occassionally encountered. The HAL-24-2L-LED fixture is a 2 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light and a good choice for use in applications where space is at a premium. This fixture is T4A temperature rated and comes standard with our high power and efficiency 15 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-24-2L-LED provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, and helps this LED fixture maintain a T4A temperature rating. The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-24-2L-LED LED light fixture is both U.S. and Canada U.L. approved. Click here to see the Photometric report of the Magnalight HAL-24-2L-LED light fixture fitted with T-Style LED lamps. Standard Surface Mount Brackets: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface. Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. 1 inch, threaded access hole for wiring conduit. 7. Units can be wired end to end in series

The Magnalight HAL-24-2L-LED Hazardous Area LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4A temperature rating and ideal for open air hazardous locations where flammable chemical/petrochemical vapors may be occassionally encountered.

The HAL-24-2L-LED fixture is a 2 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light and a good choice for use in applications where space is at a premium. This fixture is T4A temperature rated and comes standard with our high power and efficiency 15 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and is U.L. 595 and UL 1598A Marine Type approved for use marine environments. The HAL-24-2L-LED provides operators in hazardous locations with a highly efficient, reliable and affordable lighting solution for open areas where flammable chemicals and vapors may occasionally be present.

Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge
Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge
We have eliminated the ballast normally associated with fluorescent fixtures which reduces overall weight, and helps this LED fixture maintain a T4A temperature rating. The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our HAL-24-2L-LED LED light fixture is both U.S. and Canada U.L. approved.

Click here to see the Photometric report of the Magnalight HAL-24-2L-LED light fixture fitted with T-Style LED lamps.

Standard Surface Mount Brackets: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. Mounting brackets are removable. A single through hole enables the operator to install the light to any surface.

Suggested Applications: Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants.

Made in USA Quality

Superior LED Benefits

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy.
4. Relamping done via 4 turn latches, which enable the operator to unlatch the hinged door and access the lamps.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. 1 inch, threaded access hole for wiring conduit.
7. Units can be wired end to end in series
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HAL-24-2L-LED
Product Name Hazardous Location Area LED Fixture - 2 foot, 2 lamp - Class I, Div. II Groups A~D
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRB4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 808nm+Day Light White 5700K) - MSLM3808 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 808 nm (8080 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details