Larson Electronics LLC HID Golight Stryker - 35 Watt HID - 3000 Lumen - 2 Wireless Remotes - White - 12 VDC - Magnetic Base GL-3067H-M

Description
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5200 foot working beam Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow Spot beam - effective working beam of 5200 feet (can read a book at 5200 feet) Lamp Construction: HID bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million candlepower (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld and Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall - Weight: 5 pounds CUSTOMER SERVICE: - 30 day free replacement on DOA failure. In addition to the standard production process quality control testing, all lights shipped by Larson Electronics Magnalight are hand tested before shipping. This limits DOA (Dead on Arrival) issues for customers.
Datasheet
Description
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5200 foot working beam Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow Spot beam - effective working beam of 5200 feet (can read a book at 5200 feet) Lamp Construction: HID bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million candlepower (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld and Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall - Weight: 5 pounds CUSTOMER SERVICE: - 30 day free replacement on DOA failure. In addition to the standard production process quality control testing, all lights shipped by Larson Electronics Magnalight are hand tested before shipping. This limits DOA (Dead on Arrival) issues for customers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Golight Stryker - 35 Watt HID - 3000 Lumen - 2 Wireless Remotes - White - 12 VDC - Magnetic Base - GL-3067H-M - Larson Electronics LLC
Kemp, TX, USA
HID Golight Stryker - 35 Watt HID - 3000 Lumen - 2 Wireless Remotes - White - 12 VDC - Magnetic Base
GL-3067H-M
HID Golight Stryker - 35 Watt HID - 3000 Lumen - 2 Wireless Remotes - White - 12 VDC - Magnetic Base GL-3067H-M
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5200 foot working beam Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow Spot beam - effective working beam of 5200 feet (can read a book at 5200 feet) Lamp Construction: HID bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million candlepower (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld and Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall - Weight: 5 pounds CUSTOMER SERVICE: - 30 day free replacement on DOA failure. In addition to the standard production process quality control testing, all lights shipped by Larson Electronics Magnalight are hand tested before shipping. This limits DOA (Dead on Arrival) issues for customers.

Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position
Mount: Magnetic - water tight 100 pound grip base - tested to 60mph
- Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint.
- Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip.

Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats
Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5200 foot working beam
Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start)
Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability.
Beam: Narrow Spot beam - effective working beam of 5200 feet (can read a book at 5200 feet)
Lamp Construction: HID bulb and glass lens/reflector assembly (Made in Germany)
Color Temperature: 4100K
Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower
Retail Candlepower Rating: 15 million candlepower (newer formula used in retail stores) more on candlepower
Remote Type: Wireless
Remotes Included: Handheld and Dash Mount - battery operated
Dimensions: 6 inches wide by 6 inches deep by 7 inches tall
Weather Rating: Weatherproof
Outdoor Applications: All vehicles, boats, heavy equipment
Other Applications: home and building security (with AC/DC converter)

Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models.

In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so.


With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet.
GOLIGHT REMOTE CONTROLLED LIGHT REMOTES:
Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote.
Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.
Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously.
Replacement remote controls are readily available.
Golight Remote Specifications:
- Remotes are weatherproof
- Programmable with more than 60,000 possible channels
- Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified.
- Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons.
Golight handheld remote control - details and pictures
Golight dash mount remote control - details and pictures
GOLIGHT MATERIALS:
Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance.
Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque 17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
All connectors are weatherproof meet OEM vehicle manufacturer specifications
GOLIGHT CERTIFICATIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
GOLIGHT DIMENSIONS:
- 6 inches by 6 inches by 7 inches tall
- Weight: 5 pounds

CUSTOMER SERVICE:
- 30 day free replacement on DOA failure. In addition to the standard production process quality control testing, all lights shipped by Larson Electronics Magnalight are hand tested before shipping. This limits DOA (Dead on Arrival) issues for customers.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3067H-M
Product Name HID Golight Stryker - 35 Watt HID - 3000 Lumen - 2 Wireless Remotes - White - 12 VDC - Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQR12M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Blue 470nm) - SSLM-470C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 470 nm (4700 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details