Larson Electronics LLC Explosion Proof-Tripod Mount-Single 150 Watt Led Light-100 foot cord EPL-TP-1x150LED-100

Description
x150LED-100 Explosion Proof LED Light from Magnalight is rated Class 1 Division 1-2 Groups C & D and Class 2 Division 1-2 and uses a 16 inch LED light head to produce 10,000 lumens of light while drawing only 150 watts. The EPL-TP-1x150LED-100 is a tripod mounted explosion proof LED light and provides 8,000 square feet of work area coverage with 10,000 lumens of light output. This portable LED tripod light has a removable LED light head measuring 16 inches in diameter mounted on top of a two wheeled aluminum tripod for easy positioniong of the unit from one area of the workspace to another. The LED light head on this unit produces a wide flood pattern of light that is ideal for illuminating enclosed areas such as tanks and containers and is suitable for hazardous locations where flammable vapors, gases and dusts may be present. Click Photo to Enlarge Click Photo to Enlarge This portable LED light tripod is comprised of a removable 16 inch LED light head mounted atop a solid rubber wheeled cart fabricated from non sparking aluminum. The non sparking, adjustable and collapsible tripod can be extended to eight feet and collapsed to three feet while wheels on two of the tripod feet enable the operator to tilt the unit back and simply roll the entire assembly to a new location. The explosion proof LED light fixture can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod support while the legs can be collapsed, aiding in deployment, storage and transport. The lamp can be easily adjusted up, down or from side to side and locked into position. Included with this LED light tripod is 100 feet of SOOW cord which combined with the 360 degrees of rotation and 90 degrees of tilt offered by the LED light head provides an effective alternative to often cumbersome explosion proof string lights. The LED light head on this unit measures 16 inches in diameter which allows it to fit through most standard size manholes and entry points. The LED light head can be removed from the tripod, the tripod collapsed, and the entire assembly passed through a manhole and reassembled once inside. This unit is also multi-voltage capable and can configured to operate on 120-277 volts 50/60 Hz. Further adding to the versatility and convenience of this LED light tripod are 25 peel off mylar overspray lamp protectors that ship with the unit. The protectors provide lamp protection from dirt or debris and can be removed, cleaned and replaced, lessening the need for tedious lamp cleaning or replacements. This lamp is T5 temperature rated and the LED light head retains 80% of its lumen output after 60,000 hours of use, far longer than incandescent or fluorescent lamps. The light head can be removed and used separately from the tripod for added convenience. Made in USA Quality Superior LED Benefits 1. Approved Class 1 Div1-2 Class2 Div I-2 2. Led lamp head requires no lamping and simply slides on the tripode and is locked into place with a hand tightend set screw. 3. Tripod constructed of corrosion resistant copper free aluminum. 4. No ballast box. No ballast to replace. 5. Extreme long life LEDs reduce maintenance and replacement costs. 6. Solid rubber tires. No flats or tube replacements. 7. 25 peel off mylar overspray lamp protectors ship with the unit. 8. 10,000 Lumens produced from only 150 watts. 9. Mercury free shock proof LED lamp light head.
Datasheet
Description
x150LED-100 Explosion Proof LED Light from Magnalight is rated Class 1 Division 1-2 Groups C & D and Class 2 Division 1-2 and uses a 16 inch LED light head to produce 10,000 lumens of light while drawing only 150 watts. The EPL-TP-1x150LED-100 is a tripod mounted explosion proof LED light and provides 8,000 square feet of work area coverage with 10,000 lumens of light output. This portable LED tripod light has a removable LED light head measuring 16 inches in diameter mounted on top of a two wheeled aluminum tripod for easy positioniong of the unit from one area of the workspace to another. The LED light head on this unit produces a wide flood pattern of light that is ideal for illuminating enclosed areas such as tanks and containers and is suitable for hazardous locations where flammable vapors, gases and dusts may be present. Click Photo to Enlarge Click Photo to Enlarge This portable LED light tripod is comprised of a removable 16 inch LED light head mounted atop a solid rubber wheeled cart fabricated from non sparking aluminum. The non sparking, adjustable and collapsible tripod can be extended to eight feet and collapsed to three feet while wheels on two of the tripod feet enable the operator to tilt the unit back and simply roll the entire assembly to a new location. The explosion proof LED light fixture can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod support while the legs can be collapsed, aiding in deployment, storage and transport. The lamp can be easily adjusted up, down or from side to side and locked into position. Included with this LED light tripod is 100 feet of SOOW cord which combined with the 360 degrees of rotation and 90 degrees of tilt offered by the LED light head provides an effective alternative to often cumbersome explosion proof string lights. The LED light head on this unit measures 16 inches in diameter which allows it to fit through most standard size manholes and entry points. The LED light head can be removed from the tripod, the tripod collapsed, and the entire assembly passed through a manhole and reassembled once inside. This unit is also multi-voltage capable and can configured to operate on 120-277 volts 50/60 Hz. Further adding to the versatility and convenience of this LED light tripod are 25 peel off mylar overspray lamp protectors that ship with the unit. The protectors provide lamp protection from dirt or debris and can be removed, cleaned and replaced, lessening the need for tedious lamp cleaning or replacements. This lamp is T5 temperature rated and the LED light head retains 80% of its lumen output after 60,000 hours of use, far longer than incandescent or fluorescent lamps. The light head can be removed and used separately from the tripod for added convenience. Made in USA Quality Superior LED Benefits 1. Approved Class 1 Div1-2 Class2 Div I-2 2. Led lamp head requires no lamping and simply slides on the tripode and is locked into place with a hand tightend set screw. 3. Tripod constructed of corrosion resistant copper free aluminum. 4. No ballast box. No ballast to replace. 5. Extreme long life LEDs reduce maintenance and replacement costs. 6. Solid rubber tires. No flats or tube replacements. 7. 25 peel off mylar overspray lamp protectors ship with the unit. 8. 10,000 Lumens produced from only 150 watts. 9. Mercury free shock proof LED lamp light head.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof-Tripod Mount-Single 150 Watt Led Light-100 foot cord - EPL-TP-1x150LED-100 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof-Tripod Mount-Single 150 Watt Led Light-100 foot cord
EPL-TP-1x150LED-100
Explosion Proof-Tripod Mount-Single 150 Watt Led Light-100 foot cord EPL-TP-1x150LED-100
x150LED-100 Explosion Proof LED Light from Magnalight is rated Class 1 Division 1-2 Groups C & D and Class 2 Division 1-2 and uses a 16 inch LED light head to produce 10,000 lumens of light while drawing only 150 watts. The EPL-TP-1x150LED-100 is a tripod mounted explosion proof LED light and provides 8,000 square feet of work area coverage with 10,000 lumens of light output. This portable LED tripod light has a removable LED light head measuring 16 inches in diameter mounted on top of a two wheeled aluminum tripod for easy positioniong of the unit from one area of the workspace to another. The LED light head on this unit produces a wide flood pattern of light that is ideal for illuminating enclosed areas such as tanks and containers and is suitable for hazardous locations where flammable vapors, gases and dusts may be present. Click Photo to Enlarge Click Photo to Enlarge This portable LED light tripod is comprised of a removable 16 inch LED light head mounted atop a solid rubber wheeled cart fabricated from non sparking aluminum. The non sparking, adjustable and collapsible tripod can be extended to eight feet and collapsed to three feet while wheels on two of the tripod feet enable the operator to tilt the unit back and simply roll the entire assembly to a new location. The explosion proof LED light fixture can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod support while the legs can be collapsed, aiding in deployment, storage and transport. The lamp can be easily adjusted up, down or from side to side and locked into position. Included with this LED light tripod is 100 feet of SOOW cord which combined with the 360 degrees of rotation and 90 degrees of tilt offered by the LED light head provides an effective alternative to often cumbersome explosion proof string lights. The LED light head on this unit measures 16 inches in diameter which allows it to fit through most standard size manholes and entry points. The LED light head can be removed from the tripod, the tripod collapsed, and the entire assembly passed through a manhole and reassembled once inside. This unit is also multi-voltage capable and can configured to operate on 120-277 volts 50/60 Hz. Further adding to the versatility and convenience of this LED light tripod are 25 peel off mylar overspray lamp protectors that ship with the unit. The protectors provide lamp protection from dirt or debris and can be removed, cleaned and replaced, lessening the need for tedious lamp cleaning or replacements. This lamp is T5 temperature rated and the LED light head retains 80% of its lumen output after 60,000 hours of use, far longer than incandescent or fluorescent lamps. The light head can be removed and used separately from the tripod for added convenience. Made in USA Quality Superior LED Benefits 1. Approved Class 1 Div1-2 Class2 Div I-2 2. Led lamp head requires no lamping and simply slides on the tripode and is locked into place with a hand tightend set screw. 3. Tripod constructed of corrosion resistant copper free aluminum. 4. No ballast box. No ballast to replace. 5. Extreme long life LEDs reduce maintenance and replacement costs. 6. Solid rubber tires. No flats or tube replacements. 7. 25 peel off mylar overspray lamp protectors ship with the unit. 8. 10,000 Lumens produced from only 150 watts. 9. Mercury free shock proof LED lamp light head.

x150LED-100 Explosion Proof LED Light from Magnalight is rated Class 1 Division 1-2 Groups C & D and Class 2 Division 1-2 and uses a 16 inch LED light head to produce 10,000 lumens of light while drawing only 150 watts.

The EPL-TP-1x150LED-100 is a tripod mounted explosion proof LED light and provides 8,000 square feet of work area coverage with 10,000 lumens of light output. This portable LED tripod light has a removable LED light head measuring 16 inches in diameter mounted on top of a two wheeled aluminum tripod for easy positioniong of the unit from one area of the workspace to another. The LED light head on this unit produces a wide flood pattern of light that is ideal for illuminating enclosed areas such as tanks and containers and is suitable for hazardous locations where flammable vapors, gases and dusts may be present.

Click Photo to Enlarge

Click Photo to Enlarge

This portable LED light tripod is comprised of a removable 16 inch LED light head mounted atop a solid rubber wheeled cart fabricated from non sparking aluminum. The non sparking, adjustable and collapsible tripod can be extended to eight feet and collapsed to three feet while wheels on two of the tripod feet enable the operator to tilt the unit back and simply roll the entire assembly to a new location. The explosion proof LED light fixture can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod support while the legs can be collapsed, aiding in deployment, storage and transport. The lamp can be easily adjusted up, down or from side to side and locked into position. Included with this LED light tripod is 100 feet of SOOW cord which combined with the 360 degrees of rotation and 90 degrees of tilt offered by the LED light head provides an effective alternative to often cumbersome explosion proof string lights.

The LED light head on this unit measures 16 inches in diameter which allows it to fit through most standard size manholes and entry points. The LED light head can be removed from the tripod, the tripod collapsed, and the entire assembly passed through a manhole and reassembled once inside.

This unit is also multi-voltage capable and can configured to operate on 120-277 volts 50/60 Hz. Further adding to the versatility and convenience of this LED light tripod are 25 peel off mylar overspray lamp protectors that ship with the unit. The protectors provide lamp protection from dirt or debris and can be removed, cleaned and replaced, lessening the need for tedious lamp cleaning or replacements. This lamp is T5 temperature rated and the LED light head retains 80% of its lumen output after 60,000 hours of use, far longer than incandescent or fluorescent lamps. The light head can be removed and used separately from the tripod for added convenience.

Made in USA Quality

Superior LED Benefits

1. Approved Class 1 Div1-2 Class2 Div I-2
2. Led lamp head requires no lamping and simply slides on the tripode and is locked into place with a hand tightend set screw.
3. Tripod constructed of corrosion resistant copper free aluminum.
4. No ballast box. No ballast to replace.
5. Extreme long life LEDs reduce maintenance and replacement costs.
6. Solid rubber tires. No flats or tube replacements.
7. 25 peel off mylar overspray lamp protectors ship with the unit.
8. 10,000 Lumens produced from only 150 watts.
9. Mercury free shock proof LED lamp light head.
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-TP-1x150LED-100
Product Name Explosion Proof-Tripod Mount-Single 150 Watt Led Light-100 foot cord
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light Source - SMI-CC-100-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Open-hole Surface Light
Light Source Light Emitting Diode
Wavelength 625 nm (6250 Å)
View Details
Spot Light - CA-DPB2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details