Larson Electronics LLC Intrinsically Safe LED Penlight - 25 lumens - Zone 0 - Class 1 Div 1 & Class 2 Div 1 EPL-LEDP405

Description
The Magnalight EPL-LEDP405 intrinsically safe LED pen light can run for up to 20 hours continuously and outperforms similar penlights with a 25 lumen light output and a beam reaching 50 feet in length. This LED pen light produces 25 lumens and can run for up to 20 hours continuously on a single set of 3 AAA batteries. This light is United States U.L. intrinsically safe rated, and approved under IECEx/ATEX classification as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight includes a durable pocket clip for easy carrying in any shirt pocket. A magnet incorporated into the light body adds further versatility, allowing users to simply stick this unit on metallic walls and surfaces if desired. This magnetic mounting ability is usefull for applications such as tank inspections where metal walls provide convenient mounting. Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED produces 25 lumens and 405 Lux at 3ft, resulting in a light beam up to 50 feet long. This unit is available in black, green and orange colors. Choose your color from the drop down menu when ordering.
Datasheet
Description
The Magnalight EPL-LEDP405 intrinsically safe LED pen light can run for up to 20 hours continuously and outperforms similar penlights with a 25 lumen light output and a beam reaching 50 feet in length. This LED pen light produces 25 lumens and can run for up to 20 hours continuously on a single set of 3 AAA batteries. This light is United States U.L. intrinsically safe rated, and approved under IECEx/ATEX classification as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight includes a durable pocket clip for easy carrying in any shirt pocket. A magnet incorporated into the light body adds further versatility, allowing users to simply stick this unit on metallic walls and surfaces if desired. This magnetic mounting ability is usefull for applications such as tank inspections where metal walls provide convenient mounting. Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED produces 25 lumens and 405 Lux at 3ft, resulting in a light beam up to 50 feet long. This unit is available in black, green and orange colors. Choose your color from the drop down menu when ordering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe LED Penlight - 25 lumens - Zone 0 - Class 1 Div 1 & Class 2 Div 1 - EPL-LEDP405 - Larson Electronics LLC
Kemp, TX, USA
Intrinsically Safe LED Penlight - 25 lumens - Zone 0 - Class 1 Div 1 & Class 2 Div 1
EPL-LEDP405
Intrinsically Safe LED Penlight - 25 lumens - Zone 0 - Class 1 Div 1 & Class 2 Div 1 EPL-LEDP405
The Magnalight EPL-LEDP405 intrinsically safe LED pen light can run for up to 20 hours continuously and outperforms similar penlights with a 25 lumen light output and a beam reaching 50 feet in length. This LED pen light produces 25 lumens and can run for up to 20 hours continuously on a single set of 3 AAA batteries. This light is United States U.L. intrinsically safe rated, and approved under IECEx/ATEX classification as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight includes a durable pocket clip for easy carrying in any shirt pocket. A magnet incorporated into the light body adds further versatility, allowing users to simply stick this unit on metallic walls and surfaces if desired. This magnetic mounting ability is usefull for applications such as tank inspections where metal walls provide convenient mounting. Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED produces 25 lumens and 405 Lux at 3ft, resulting in a light beam up to 50 feet long. This unit is available in black, green and orange colors. Choose your color from the drop down menu when ordering.

The Magnalight EPL-LEDP405 intrinsically safe LED pen light can run for up to 20 hours continuously and outperforms similar penlights with a 25 lumen light output and a beam reaching 50 feet in length.

This LED pen light produces 25 lumens and can run for up to 20 hours continuously on a single set of 3 AAA batteries. This light is United States U.L. intrinsically safe rated, and approved under IECEx/ATEX classification as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight includes a durable pocket clip for easy carrying in any shirt pocket. A magnet incorporated into the light body adds further versatility, allowing users to simply stick this unit on metallic walls and surfaces if desired. This magnetic mounting ability is usefull for applications such as tank inspections where metal walls provide convenient mounting.

Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED produces 25 lumens and 405 Lux at 3ft, resulting in a light beam up to 50 feet long. This unit is available in black, green and orange colors. Choose your color from the drop down menu when ordering.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-LEDP405
Product Name Intrinsically Safe LED Penlight - 25 lumens - Zone 0 - Class 1 Div 1 & Class 2 Div 1
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
SugarCUBE™ LED Illumination System -  - Ushio America, Inc.
Specs
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Lifetime 40000 hours
View Details
6W Short Wave UV Tube (254nm) 92-16 - 92-16 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 nm (2540 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details