Larson Electronics LLC Explosion Proof 15 Watt Fluorescent Aluminum Drop Light - Class 1 Division 1 - 100' Cord EPL-FL1524-100

Description
The Magnalight EPL-FL1524-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and Class II Division 1 groups E, F and G. With a 2 foot long 15 watt fluorescent lamp, this hazardous location light provides a very wide flood beam which can be suitable for paint spray booth inspection or general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long 15 watt explosion proof fluorescent work light from Magnalight.com comes complete with a 100 foot long explosion proof cord and inline ballast that reduces lamp head weight. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that maximizes safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations, due to the even white color light produced. The light output, color and evenness of coverage make fluorescent lights also popular for a wide variety of close quarter work and inspection activities.
Datasheet
Description
The Magnalight EPL-FL1524-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and Class II Division 1 groups E, F and G. With a 2 foot long 15 watt fluorescent lamp, this hazardous location light provides a very wide flood beam which can be suitable for paint spray booth inspection or general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long 15 watt explosion proof fluorescent work light from Magnalight.com comes complete with a 100 foot long explosion proof cord and inline ballast that reduces lamp head weight. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that maximizes safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations, due to the even white color light produced. The light output, color and evenness of coverage make fluorescent lights also popular for a wide variety of close quarter work and inspection activities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof 15 Watt Fluorescent Aluminum Drop Light - Class 1 Division 1 - 100' Cord - EPL-FL1524-100 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof 15 Watt Fluorescent Aluminum Drop Light - Class 1 Division 1 - 100' Cord
EPL-FL1524-100
Explosion Proof 15 Watt Fluorescent Aluminum Drop Light - Class 1 Division 1 - 100' Cord EPL-FL1524-100
The Magnalight EPL-FL1524-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and Class II Division 1 groups E, F and G. With a 2 foot long 15 watt fluorescent lamp, this hazardous location light provides a very wide flood beam which can be suitable for paint spray booth inspection or general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long 15 watt explosion proof fluorescent work light from Magnalight.com comes complete with a 100 foot long explosion proof cord and inline ballast that reduces lamp head weight. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that maximizes safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations, due to the even white color light produced. The light output, color and evenness of coverage make fluorescent lights also popular for a wide variety of close quarter work and inspection activities.

The Magnalight EPL-FL1524-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and Class II Division 1 groups E, F and G. With a 2 foot long 15 watt fluorescent lamp, this hazardous location light provides a very wide flood beam which can be suitable for paint spray booth inspection or general portable lighting in confined spaces like fuel tanks or grain storage areas.

This 2 foot long 15 watt explosion proof fluorescent work light from Magnalight.com comes complete with a 100 foot long explosion proof cord and inline ballast that reduces lamp head weight. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that maximizes safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations, due to the even white color light produced. The light output, color and evenness of coverage make fluorescent lights also popular for a wide variety of close quarter work and inspection activities.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-FL1524-100
Product Name Explosion Proof 15 Watt Fluorescent Aluminum Drop Light - Class 1 Division 1 - 100' Cord
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXR3 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details