Larson Electronics LLC Explosion Proof 100 Foot Extension Cord with Inline Switch - 15 amp continuous service EPEXC-100-ILS

Description
ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of the hazardous work area. These units are constructed of 100 feet of 14/3 SOOW explosion proof cord and are rated at 15 amps of continuous service. The cord is chemical and abrasion resistant and comes with a Class 1 Division 1 explosion proof receptacle and switch installed on one end and a Class 1 Division 1 explosion proof plug installed on the other end. We also include an extra matching plug for operators to attach to their equipment which allows them to avoid any issues with plug and receptacle equipment compatibility with this cord. Click Photo to Enlarge Click Photo to Enlarge The plugs on these units are of a twist lock design. In order for a secure and working connection to take place, the operator must insert the plug and twist until it locks into place. This ensures a safe seal is made before any sparks from electrical contact can take place. Explosion proof lights, blowers and fans typically do not contain their own on and off switches and are plugged in some distance from the hazardous work area, forcing operators to walk some distance out of the work area to turn this equipment on or off. This unit includes an inline switch which allows operators to leave the cords plugged in and switch equipment on or off within the hazardous work area. This switch also allows operators to safely connect and disconnect equipment downline of the switch simply by turning off the switch before changing connections. To remove all risk and retain the highest level of protection, operators should make all connections outside of the hazardous work area. Inter-Compatibility: These cords will work with non-explosion proof standard receptacles (NEMA 5-15R, 5-20R, or 6-20R). The included plugs and receptacle are cross-interchangeabl e with Crouse Hind™ part# ENPENP5151 plugs and receptacles and Hubble-Killiark part# UGP-15231 ACCEPTOR® plugs and receptacles. Any equipment requiring these C-H or H-B plugs should work with these cords. Due to possible manufacturer changes we cannot guarantee interchangability although we have made every effort to ensure cross compatibility correctness.
Datasheet
Description
ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of the hazardous work area. These units are constructed of 100 feet of 14/3 SOOW explosion proof cord and are rated at 15 amps of continuous service. The cord is chemical and abrasion resistant and comes with a Class 1 Division 1 explosion proof receptacle and switch installed on one end and a Class 1 Division 1 explosion proof plug installed on the other end. We also include an extra matching plug for operators to attach to their equipment which allows them to avoid any issues with plug and receptacle equipment compatibility with this cord. Click Photo to Enlarge Click Photo to Enlarge The plugs on these units are of a twist lock design. In order for a secure and working connection to take place, the operator must insert the plug and twist until it locks into place. This ensures a safe seal is made before any sparks from electrical contact can take place. Explosion proof lights, blowers and fans typically do not contain their own on and off switches and are plugged in some distance from the hazardous work area, forcing operators to walk some distance out of the work area to turn this equipment on or off. This unit includes an inline switch which allows operators to leave the cords plugged in and switch equipment on or off within the hazardous work area. This switch also allows operators to safely connect and disconnect equipment downline of the switch simply by turning off the switch before changing connections. To remove all risk and retain the highest level of protection, operators should make all connections outside of the hazardous work area. Inter-Compatibility: These cords will work with non-explosion proof standard receptacles (NEMA 5-15R, 5-20R, or 6-20R). The included plugs and receptacle are cross-interchangeabl e with Crouse Hind™ part# ENPENP5151 plugs and receptacles and Hubble-Killiark part# UGP-15231 ACCEPTOR® plugs and receptacles. Any equipment requiring these C-H or H-B plugs should work with these cords. Due to possible manufacturer changes we cannot guarantee interchangability although we have made every effort to ensure cross compatibility correctness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof 100 Foot Extension Cord with Inline Switch - 15 amp continuous service - EPEXC-100-ILS - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof 100 Foot Extension Cord with Inline Switch - 15 amp continuous service
EPEXC-100-ILS
Explosion Proof 100 Foot Extension Cord with Inline Switch - 15 amp continuous service EPEXC-100-ILS
ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of the hazardous work area. These units are constructed of 100 feet of 14/3 SOOW explosion proof cord and are rated at 15 amps of continuous service. The cord is chemical and abrasion resistant and comes with a Class 1 Division 1 explosion proof receptacle and switch installed on one end and a Class 1 Division 1 explosion proof plug installed on the other end. We also include an extra matching plug for operators to attach to their equipment which allows them to avoid any issues with plug and receptacle equipment compatibility with this cord. Click Photo to Enlarge Click Photo to Enlarge The plugs on these units are of a twist lock design. In order for a secure and working connection to take place, the operator must insert the plug and twist until it locks into place. This ensures a safe seal is made before any sparks from electrical contact can take place. Explosion proof lights, blowers and fans typically do not contain their own on and off switches and are plugged in some distance from the hazardous work area, forcing operators to walk some distance out of the work area to turn this equipment on or off. This unit includes an inline switch which allows operators to leave the cords plugged in and switch equipment on or off within the hazardous work area. This switch also allows operators to safely connect and disconnect equipment downline of the switch simply by turning off the switch before changing connections. To remove all risk and retain the highest level of protection, operators should make all connections outside of the hazardous work area. Inter-Compatibility: These cords will work with non-explosion proof standard receptacles (NEMA 5-15R, 5-20R, or 6-20R). The included plugs and receptacle are cross-interchangeabl e with Crouse Hind™ part# ENPENP5151 plugs and receptacles and Hubble-Killiark part# UGP-15231 ACCEPTOR® plugs and receptacles. Any equipment requiring these C-H or H-B plugs should work with these cords. Due to possible manufacturer changes we cannot guarantee interchangability although we have made every effort to ensure cross compatibility correctness.

ILS 100' Explosion Proof Extension Cord With Inline Switch

The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of the hazardous work area. These units are constructed of 100 feet of 14/3 SOOW explosion proof cord and are rated at 15 amps of continuous service. The cord is chemical and abrasion resistant and comes with a Class 1 Division 1 explosion proof receptacle and switch installed on one end and a Class 1 Division 1 explosion proof plug installed on the other end. We also include an extra matching plug for operators to attach to their equipment which allows them to avoid any issues with plug and receptacle equipment compatibility with this cord.

Click Photo to Enlarge Click Photo to Enlarge
The plugs on these units are of a twist lock design. In order for a secure and working connection to take place, the operator must insert the plug and twist until it locks into place. This ensures a safe seal is made before any sparks from electrical contact can take place. Explosion proof lights, blowers and fans typically do not contain their own on and off switches and are plugged in some distance from the hazardous work area, forcing operators to walk some distance out of the work area to turn this equipment on or off. This unit includes an inline switch which allows operators to leave the cords plugged in and switch equipment on or off within the hazardous work area. This switch also allows operators to safely connect and disconnect equipment downline of the switch simply by turning off the switch before changing connections. To remove all risk and retain the highest level of protection, operators should make all connections outside of the hazardous work area.

Inter-Compatibility: These cords will work with non-explosion proof standard receptacles (NEMA 5-15R, 5-20R, or 6-20R). The included plugs and receptacle are cross-interchangeable with Crouse Hind™ part# ENPENP5151 plugs and receptacles and Hubble-Killiark part# UGP-15231 ACCEPTOR® plugs and receptacles. Any equipment requiring these C-H or H-B plugs should work with these cords. Due to possible manufacturer changes we cannot guarantee interchangability although we have made every effort to ensure cross compatibility correctness.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category AC Power Cords
Product Number EPEXC-100-ILS
Product Name Explosion Proof 100 Foot Extension Cord with Inline Switch - 15 amp continuous service
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cord Set w/C13 Connector - 70401020091 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter - 29Y3316 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details