|
Specifications |
Application | Cabinet Butt Hinge | |
Gauge | 0.042" | |
Length | 1.50" | |
Width | 1.375" | |
Pin Diameter | 0.080" | |
Pin Type | Spun | |
Holes | P&C #5 | |
Weight | 0.033 lbs | |
| Larsen & Shaw Limited | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Name | 2119055PS, Butt Hinge |