Larsen & Shaw Limited 2119050PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.028 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.028 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119050PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119050PS, Butt Hinge
2119050PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.028 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.25"

Width

1.375"

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.028 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119050PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
HINGE, FREE MOVEMENT - HG-ITSF - HG-ITSF - Sugatsune America, Inc.
Specs
Length 1.75 inch (44.45 mm)
Hole Type Round
Number of Holes 6
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Hinges - 9174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Steel; Steel
View Details