Larsen & Shaw Limited 2119040PS

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width 1.5625" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.035 lbs
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width 1.5625" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.035 lbs

Suppliers

Company
Product
Description
Supplier Links
2119040PS -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119040PS
2119040PS
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width 1.5625" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.035 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.50"

Width

1.5625"

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.035 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119040PS
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
QUICK RELEASE HINGE - HG-OTB100 - HG-OTB100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 9174270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details