Larsen & Shaw Limited 2119032PS

Description
Specifications Application Casket Hinge Gauge 0.042" Length 1" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #4 Weight 0.026 lbs
Datasheet
Description
Specifications Application Casket Hinge Gauge 0.042" Length 1" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #4 Weight 0.026 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119032PS -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119032PS
2119032PS
Specifications Application Casket Hinge Gauge 0.042" Length 1" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #4 Weight 0.026 lbs

Specifications

Application

Casket Hinge

Gauge

0.042"

Length

1"

Width

Unequal

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #4

Weight

0.026 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119032PS
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Torque Hinge (vertical and horizontal use) - HG-TE15 - HG-TE15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2-P - bisco industries
Specs
Hinge Type Concealed
View Details