Larsen & Shaw Limited 2119030PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.036 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.036 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119030PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119030PS, Butt Hinge
2119030PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.036 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.50"

Width

Unequal

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.036 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119030PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
TORQUE PIANO HINGE - HG-TLS30-50-300 - HG-TLS30-50-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2 inch (50.8 mm)
Hole Type Round
View Details
Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 3478125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details