RS Components, Ltd. Hinges 1834117

Description
Continuous Hinge,aluminium,2000 x50mm
Request a Quote
Description
Continuous Hinge,aluminium,2000 x50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1834117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1834117
Hinges 1834117
Continuous Hinge,aluminium,2000 x50mm

Continuous Hinge,aluminium,2000x50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1834117
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Length 4.72 inch (120 mm)
Open Width 0.7874 inch (20 mm)
View Details
Hinges - 9174273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Hinges - 9174494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 2702865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
Leaf Material Steel; Steel
View Details