Larsen & Shaw Limited 2118NM1ZY

Description
Specifications Application Non-Mortise Butt Hinge Material Plain Steel Gauge 0.050" Length 2" Width 0.8125" Pin Diameter 0.105" Pin Type Flush Holes P&C #5 Weight 0.038 lbs
Datasheet
Description
Specifications Application Non-Mortise Butt Hinge Material Plain Steel Gauge 0.050" Length 2" Width 0.8125" Pin Diameter 0.105" Pin Type Flush Holes P&C #5 Weight 0.038 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2118NM1ZY -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2118NM1ZY
2118NM1ZY
Specifications Application Non-Mortise Butt Hinge Material Plain Steel Gauge 0.050" Length 2" Width 0.8125" Pin Diameter 0.105" Pin Type Flush Holes P&C #5 Weight 0.038 lbs

Specifications

Application

Non-Mortise Butt Hinge

Material

Plain Steel

Gauge

0.050"

Length

2"

Width

0.8125"

Pin Diameter

0.105"

Pin Type

Flush

Holes

P&C #5

Weight

0.038 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2118NM1ZY
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details