Larsen & Shaw Limited 2118068PS, Butt Hinge

Description
Specifications Application Semi-Concealed Cabinet Butt Hinge Gauge 0.050" Length 2" Width 0.375" Pin Diameter 0.130" Pin Type Spun Holes P&C #6 Weight 0.089 lbs
Description
Specifications Application Semi-Concealed Cabinet Butt Hinge Gauge 0.050" Length 2" Width 0.375" Pin Diameter 0.130" Pin Type Spun Holes P&C #6 Weight 0.089 lbs

Suppliers

Company
Product
Description
Supplier Links
2118068PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2118068PS, Butt Hinge
2118068PS, Butt Hinge
Specifications Application Semi-Concealed Cabinet Butt Hinge Gauge 0.050" Length 2" Width 0.375" Pin Diameter 0.130" Pin Type Spun Holes P&C #6 Weight 0.089 lbs

Specifications

Application

Semi-Concealed Cabinet Butt Hinge

Gauge

0.050"

Length

2"

Width

0.375"

Pin Diameter

0.130"

Pin Type

Spun

Holes

P&C #6

Weight

0.089 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2118068PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13NL - bisco industries
Specs
Hinge Type Concealed
View Details
Hinges - 9174513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.2047 inch (5.2 mm)
Length 1.57 inch (40 mm)
View Details