Larsen & Shaw Limited 2118053PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 2" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.055 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 2" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.055 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2118053PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2118053PS, Butt Hinge
2118053PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 2" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.055 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

2"

Width

Unequal

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.055 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2118053PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details