2118024PF, PAINTED FINISH CUSTOM HINGE
Larsen & Shaw Limited
2118024PF, Painted Finish Custom Hinge
Description
Specifications
Application
BBQ Hinge
Finish
Black Enamel
Material
Plain Steel
Gauge
0.050"
Length
.500"
Width
2.656"
Pin Diameter
0.080"
Holes
Pierce
Description
Specifications
Application
BBQ Hinge
Finish
Black Enamel
Material
Plain Steel
Gauge
0.050"
Length
.500"
Width
2.656"
Pin Diameter
0.080"
Holes
Pierce
Suppliers
2118024PF, Painted Finish Custom Hinge
Specifications
Application
BBQ Hinge
Finish
Black Enamel
Material
Plain Steel
Gauge
0.050"
Length
.500"
Width
2.656"
Pin Diameter
0.080"
Holes
Pierce
Application | | BBQ Hinge |
|
Finish | | Black Enamel |
|
Material | | Plain Steel |
|
Gauge | | 0.050" |
|
Length | | .500" |
|
Width | | 2.656" |
|
Pin Diameter | | 0.080" |
|
Holes | | Pierce |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
2118024PF, Painted Finish Custom Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Concealed
Length
3.38 inch (85.72 mm)
Hole Type
Round
View Details
Hole Type
Rectangular or Oval Slots
Leaf Material
Aluminum
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
1 inch (25.4 mm)
Leaf Material
Stainless Steel
View Details