Larsen & Shaw Limited 211322TPF

Description
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.7 lbs
Description
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.7 lbs

Suppliers

Company
Product
Description
Supplier Links
211322TPF -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
211322TPF
211322TPF
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.7 lbs

Specifications

Application

Agriculture Gate Hinge

Finish

Black Powder

Material

Plain Steel

Gauge

0.090"

Length

4"

Pin Diameter

0.187"

Knuckle Length

1"

Holes

P&C #10

Weight

0.7 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 211322TPF
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 12.4 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-6110R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
Hinges - 2937780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details