1156G00PS, PLAIN STEEL CONTINUOUS HINGE
Larsen & Shaw Limited
1156G00PS, Plain Steel Continuous Hinge
Description
Specifications
Application
Agriculture Equipment Hinge Industrial Equipment Hinge
Gauge
0.060"
Length
72"
Width
2"
Pin Diameter
0.187"
Knuckle Length
1"
Holes
No
Weight
1.83 lbs
Units per Carton
10
Weight per Carton
37 lb
Description
Specifications
Application
Agriculture Equipment Hinge Industrial Equipment Hinge
Gauge
0.060"
Length
72"
Width
2"
Pin Diameter
0.187"
Knuckle Length
1"
Holes
No
Weight
1.83 lbs
Units per Carton
10
Weight per Carton
37 lb
Suppliers
1156G00PS, Plain Steel Continuous Hinge
Specifications
Application
Agriculture Equipment Hinge Industrial Equipment Hinge
Gauge
0.060"
Length
72"
Width
2"
Pin Diameter
0.187"
Knuckle Length
1"
Holes
No
Weight
1.83 lbs
Units per Carton
10
Weight per Carton
37 lb
Application | | Agriculture Equipment Hinge
Industrial Equipment Hinge |
|
Gauge | | 0.060" |
|
Length | | 72" |
|
Width | | 2" |
|
Pin Diameter | | 0.187" |
|
Knuckle Length | | 1" |
|
Holes | | No |
|
Weight | | 1.83 lbs |
|
Units per Carton | | 10 |
|
Weight per Carton | | 37 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1156G00PS, Plain Steel Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Latch
Hole Type
Round
Leaf Material
Plastic
View Details
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Concealed
Length
3 inch (76.2 mm)
Hole Type
Round
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.6000 inch (15.24 mm)
Leaf Material
Stainless Steel
View Details