1119G32FB, FLASH BRASS PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1119G32FB, Flash Brass Plated Continuous Hinge
Description
Specifications
Material
Plain Steel
Gauge
0.040"
Length
96"
Width
2"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C, 2"C, #6
Weight
3.75 lbs
Units per Carton
20
Weight per Carton
53 lb
Description
Specifications
Material
Plain Steel
Gauge
0.040"
Length
96"
Width
2"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C, 2"C, #6
Weight
3.75 lbs
Units per Carton
20
Weight per Carton
53 lb
Suppliers
1119G32FB, Flash Brass Plated Continuous Hinge
Specifications
Material
Plain Steel
Gauge
0.040"
Length
96"
Width
2"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C, 2"C, #6
Weight
3.75 lbs
Units per Carton
20
Weight per Carton
53 lb
Material | | Plain Steel |
|
Gauge | | 0.040" |
|
Length | | 96" |
|
Width | | 2" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C, 2"C, #6 |
|
Weight | | 3.75 lbs |
|
Units per Carton | | 20 |
|
Weight per Carton | | 53 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1119G32FB, Flash Brass Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Concealed; Overlay
Length
3.88 inch (98.42 mm)
Hole Type
Round
View Details
Hinge Type
Stud
Leaf Thickness
0.6299 inch (16 mm)
Length
1.93 inch (49 mm)
View Details