1119G00PS, PLAIN STEEL CONTINUOUS HINGE
Larsen & Shaw Limited
1119G00PS, Plain Steel Continuous Hinge
Description
Specifications
Gauge
0.040"
Length
72"
Width
2"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
No
Weight
2 lbs
Units per Carton
20
Weight per Carton
40 lb
Description
Specifications
Gauge
0.040"
Length
72"
Width
2"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
No
Weight
2 lbs
Units per Carton
20
Weight per Carton
40 lb
Suppliers
1119G00PS, Plain Steel Continuous Hinge
Specifications
Gauge
0.040"
Length
72"
Width
2"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
No
Weight
2 lbs
Units per Carton
20
Weight per Carton
40 lb
Gauge | | 0.040" |
|
Length | | 72" |
|
Width | | 2" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.50" |
|
Holes | | No |
|
Weight | | 2 lbs |
|
Units per Carton | | 20 |
|
Weight per Carton | | 40 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1119G00PS, Plain Steel Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Concealed; Concealed Mount
Leaf Material
Glass Filled Nylon
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Length
1 inch (25.4 mm)
Leaf Material
Stainless Steel
View Details