Larsen & Shaw Limited 1119E19FB, Flash Brass Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.040" Length 84" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 2 lbs Units per Carton 50 Weight per Carton 88 lb
Description
Specifications Material Plain Steel Gauge 0.040" Length 84" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 2 lbs Units per Carton 50 Weight per Carton 88 lb

Suppliers

Company
Product
Description
Supplier Links
1119E19FB, Flash Brass Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1119E19FB, Flash Brass Plated Continuous Hinge
1119E19FB, Flash Brass Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.040" Length 84" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 2 lbs Units per Carton 50 Weight per Carton 88 lb

Specifications

Material

Plain Steel

Gauge

0.040"

Length

84"

Width

1.5"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

P&C, 2"C, #5

Weight

2 lbs

Units per Carton

50

Weight per Carton

88 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1119E19FB, Flash Brass Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
SOFT-CLOSE DAMPENING HINGE BLACK (SIDE-PANEL MOUNT) - HG-JHM9-S-BL - HG-JHM9-S-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2702764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.97 inch (50 mm)
View Details