1119E04ZP, ZINC PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1119E04ZP, Zinc Plated Continuous Hinge
Description
Specifications
Application
Recreational Trailer Hinge Recreational Vehicle Hinge
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.5 lbs
Units per Carton
25
Weight per Carton
38 lb
Description
Specifications
Application
Recreational Trailer Hinge Recreational Vehicle Hinge
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.5 lbs
Units per Carton
25
Weight per Carton
38 lb
Suppliers
1119E04ZP, Zinc Plated Continuous Hinge
Specifications
Application
Recreational Trailer Hinge Recreational Vehicle Hinge
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.5 lbs
Units per Carton
25
Weight per Carton
38 lb
Application | | Recreational Trailer Hinge
Recreational Vehicle Hinge |
|
Gauge | | 0.040" |
|
Length | | 72" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C 2"C #5 |
|
Weight | | 1.5 lbs |
|
Units per Carton | | 25 |
|
Weight per Carton | | 38 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1119E04ZP, Zinc Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Concealed
Length
3.5 inch (88.9 mm)
Hole Type
Round
View Details
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.8000 inch (20.32 mm)
Leaf Material
Stainless Steel
View Details