1119E04NP, NICKEL PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1119E04NP, Nickel Plated Continuous Hinge
Description
Specifications
Application
Display Board Hinge
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.5 lbs
Units per Carton
25
Weight per Carton
38 lb
Description
Specifications
Application
Display Board Hinge
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.5 lbs
Units per Carton
25
Weight per Carton
38 lb
Suppliers
1119E04NP, Nickel Plated Continuous Hinge
Specifications
Application
Display Board Hinge
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.5 lbs
Units per Carton
25
Weight per Carton
38 lb
Application | | Display Board Hinge |
|
Material | | Plain Steel |
|
Gauge | | 0.040" |
|
Length | | 72" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C 2"C #5 |
|
Weight | | 1.5 lbs |
|
Units per Carton | | 25 |
|
Weight per Carton | | 38 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1119E04NP, Nickel Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Spring Pivot
Length
0.4375 inch (11.11 mm)
Hole Type
Round
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.6000 inch (15.24 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Concealed; Concealed Mount
Leaf Material
Glass Filled Nylon
View Details
2 suppliers