1119E04FB, FLASH BRASS PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1119E04FB, Flash Brass Plated Continuous Hinge
Description
Specifications
Application
Display Board Hinge Furniture Hinge Wood Cabinet Hinge
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
2 lbs
Units per Carton
25
Weight per Carton
38 lb
Description
Specifications
Application
Display Board Hinge Furniture Hinge Wood Cabinet Hinge
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
2 lbs
Units per Carton
25
Weight per Carton
38 lb
Suppliers
1119E04FB, Flash Brass Plated Continuous Hinge
Specifications
Application
Display Board Hinge Furniture Hinge Wood Cabinet Hinge
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
2 lbs
Units per Carton
25
Weight per Carton
38 lb
Application | | Display Board Hinge
Furniture Hinge
Wood Cabinet Hinge |
|
Material | | Plain Steel |
|
Gauge | | 0.040" |
|
Length | | 72" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C 2"C #5 |
|
Weight | | 2 lbs |
|
Units per Carton | | 25 |
|
Weight per Carton | | 38 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1119E04FB, Flash Brass Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.2500 inch (6.35 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Quick-release
Length
0.4375 inch (11.11 mm)
Hole Type
Round
View Details