Larsen & Shaw Limited 1119C05FB, Flash Brass Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.040" Length 72" Width 1.063" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.34 lbs
Description
Specifications Material Plain Steel Gauge 0.040" Length 72" Width 1.063" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.34 lbs

Suppliers

Company
Product
Description
Supplier Links
1119C05FB, Flash Brass Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1119C05FB, Flash Brass Plated Continuous Hinge
1119C05FB, Flash Brass Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.040" Length 72" Width 1.063" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.34 lbs

Specifications

Material

Plain Steel

Gauge

0.040"

Length

72"

Width

1.063"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

P&C, 2"C, #5

Weight

1.34 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1119C05FB, Flash Brass Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S150-HR50 - HG-S150-HR50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.88 inch (124 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount - 96-142 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers