Larsen & Shaw Limited 1116J03PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.060" Length 72" Width 3" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.8 lbs Units per Carton 10 Weight per Carton 43 lb
Description
Specifications Gauge 0.060" Length 72" Width 3" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.8 lbs Units per Carton 10 Weight per Carton 43 lb

Suppliers

Company
Product
Description
Supplier Links
1116J03PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1116J03PS, Plain Steel Continuous Hinge
1116J03PS, Plain Steel Continuous Hinge
Specifications Gauge 0.060" Length 72" Width 3" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.8 lbs Units per Carton 10 Weight per Carton 43 lb

Specifications

Gauge

0.060"

Length

72"

Width

3"

Pin Diameter

0.125"

Knuckle Length

0.50"

Holes

P&C, 2"C, #6

Weight

5.8 lbs

Units per Carton

10

Weight per Carton

43 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1116J03PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

CONCEALED HINGE - H160-34/18 - H160-34/18 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 825815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5906 inch (15 mm)
Length 2.64 inch (67 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details