RS Components, Ltd. Hinges 9174605

Description
Alu closing spring hinge,100x82,5x5.5mm
Request a Quote
Description
Alu closing spring hinge,100x82,5x5.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174605
Hinges 9174605
Alu closing spring hinge,100x82,5x5.5mm

Alu closing spring hinge,100x82,5x5.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174605
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Hinges - 9174618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Length 4.72 inch (120 mm)
Open Width 0.7874 inch (20 mm)
View Details
Hinges - 1241910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
Hinges - 7264100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details