Larsen & Shaw Limited 1116H16FB, Flash Brass Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.060" Length 96" Width 2.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.8 lbs Units per Carton 10 Weight per Carton 51 lb
Description
Specifications Material Plain Steel Gauge 0.060" Length 96" Width 2.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.8 lbs Units per Carton 10 Weight per Carton 51 lb

Suppliers

Company
Product
Description
Supplier Links
1116H16FB, Flash Brass Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1116H16FB, Flash Brass Plated Continuous Hinge
1116H16FB, Flash Brass Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.060" Length 96" Width 2.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.8 lbs Units per Carton 10 Weight per Carton 51 lb

Specifications

Material

Plain Steel

Gauge

0.060"

Length

96"

Width

2.5"

Pin Diameter

0.125"

Knuckle Length

0.50"

Holes

P&C, 2"C, #6

Weight

5.8 lbs

Units per Carton

10

Weight per Carton

51 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1116H16FB, Flash Brass Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Hinges - 3478434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details