RS Components, Ltd. Hinges 9174539

Description
S/Stl Square hinge,50x50x2mm
Request a Quote
Description
S/Stl Square hinge,50x50x2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174539
Hinges 9174539
S/Stl Square hinge,50x50x2mm

S/Stl Square hinge,50x50x2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174539
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 335158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.32 inch (33.5 mm)
Length 3.54 inch (90 mm)
View Details
Hinges - 3478074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 2702679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details