1114253NS, EDGE MOUNT HINGE
Larsen & Shaw Limited
1114253NS, Edge Mount Hinge
Description
Specifications
Material
Carbon Steel
Nominal Length
10 ft
Actual Length
118.74"
Modifications
FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 - Current Transfer-4 Wire CTW8 - Current Transfer-8 Wire CTAP - Current Transfer Access Prep.
Gauge
0.075"
Width
4.5"
Pin Diameter
0.187"
Knuckle Length
1.875"
Holes
P&C #10
Description
Specifications
Material
Carbon Steel
Nominal Length
10 ft
Actual Length
118.74"
Modifications
FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 - Current Transfer-4 Wire CTW8 - Current Transfer-8 Wire CTAP - Current Transfer Access Prep.
Gauge
0.075"
Width
4.5"
Pin Diameter
0.187"
Knuckle Length
1.875"
Holes
P&C #10
Datasheet
Suppliers
1114253NS, Edge Mount Hinge
Specifications
Material
Carbon Steel
Nominal Length
10 ft
Actual Length
118.74"
Modifications
FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 - Current Transfer-4 Wire CTW8 - Current Transfer-8 Wire CTAP - Current Transfer Access Prep.
Gauge
0.075"
Width
4.5"
Pin Diameter
0.187"
Knuckle Length
1.875"
Holes
P&C #10
Material | | Carbon Steel |
|
Nominal Length | | 10 ft |
|
Actual Length | | 118.74" |
|
Modifications | | FBRG - Flange (Hospital) Bearing Standard
LGTH - Length
EPT - CTP Cutout
HT - Hospital Tip
DD - Dutch Door
SW/F - Swaged/Formed
CHP - Custom Holes
PLSH - Electropolished
EGC - EG Cutout Hardware
CTW4 - Current Transfer-4 Wire
CTW8 - Current Transfer-8 Wire
CTAP - Current Transfer Access Prep. |
|
Gauge | | 0.075" |
|
Width | | 4.5" |
|
Pin Diameter | | 0.187" |
|
Knuckle Length | | 1.875" |
|
Holes | | P&C #10 |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1114253NS, Edge Mount Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Constant Torque Friction Hinge
Length
4.88 inch (124 mm)
Leaf Material
Steel; Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.5000 inch (12.7 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Constant Torque Friction Hinge; Torque
Leaf Thickness
0.1181 inch (3 mm)
Length
1.18 inch (30 mm)
View Details