RS Components, Ltd. Hinges 7264131

Description
Steel hinge w/brass washer, 81.5 x 48mm
Request a Quote
Description
Steel hinge w/brass washer, 81.5 x 48mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264131
Hinges 7264131
Steel hinge w/brass washer, 81.5 x 48mm

Steel hinge w/brass washer, 81.5 x 48mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264131
Product Name Hinges
Hinge Type Flag
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details
Hinges - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 7729638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details