1111J00PS, PLAIN STEEL CONTINUOUS HINGE
Larsen & Shaw Limited
1111J00PS, Plain Steel Continuous Hinge
Description
Specifications
Gauge
0.120"
Length
84"
Width
3"
Pin Diameter
0.375"
Knuckle Length
2"
Holes
No
Weight
13.8 lbs
Units per Carton
25
Weight per Carton
345 lb
Description
Specifications
Gauge
0.120"
Length
84"
Width
3"
Pin Diameter
0.375"
Knuckle Length
2"
Holes
No
Weight
13.8 lbs
Units per Carton
25
Weight per Carton
345 lb
Suppliers
1111J00PS, Plain Steel Continuous Hinge
Specifications
Gauge
0.120"
Length
84"
Width
3"
Pin Diameter
0.375"
Knuckle Length
2"
Holes
No
Weight
13.8 lbs
Units per Carton
25
Weight per Carton
345 lb
Gauge | | 0.120" |
|
Length | | 84" |
|
Width | | 3" |
|
Pin Diameter | | 0.375" |
|
Knuckle Length | | 2" |
|
Holes | | No |
|
Weight | | 13.8 lbs |
|
Units per Carton | | 25 |
|
Weight per Carton | | 345 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1111J00PS, Plain Steel Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Latch
Hole Type
Round
Leaf Material
Plastic
View Details
Length
3.56 inch (90.49 mm)
Leaf Material
Steel; Steel
Material Finish
Nickel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
1.2 inch (30.48 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
2 suppliers