LAPP SKINTOP® SLRN FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2438.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2438 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRN FLEX THREAD TYPE : NPT THREAD SIZE : 3/8 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.079 - 0.236 CLAMPING RANGE (MM) : 2 - 6 OVERALL LENGTH (IN) : 3.228 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLFSLRN-FLEX-3/8-0 |
| Product Name | S2438 - LAPP SKINTOP® SLRN FLEX Strain Relief Cable Gland - NPT 3/8" - Black |
| Application | Cable & Wire |